EN
  • EN
  • DE

SST26VF016BEUIT-104I/SN

Part No SST26VF016BEUIT-104I/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT SPI/QUAD 8SOIC  /  FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST26VF016
Other Names SST26VF016BEUIT-104I/SNTR,SST26VF016BEUIT-104I/SNCT,SST26VF016BEUIT-104I/SNDKR
Standard Package 3,300
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254494-SST26VF016BEUIT-104I/SN
Ultra Librarian 3D Model Ultra Librarian SST26VF016BEUIT-104I/SN CAD Model

Description

Microchip Technology's SST26VF016BEUIT-104I/SN Flash Memory

The SST26VF016BEUIT-104I/SN is a high-performance, 16-Mbit Serial Quad I/O (SQI) flash memory device manufactured by Microchip Technology. This memory chip is designed to provide a reliable storage solution for a wide range of applications, including embedded systems, IoT devices, and consumer electronics. With its advanced features and robust design, it is an ideal choice for developers looking for a dependable and efficient non-volatile memory option.

Key Features

  • Memory Capacity: The device offers a substantial storage capacity of 16 megabits, allowing ample space for firmware, boot code, and data storage.
  • Serial Quad I/O Interface: Utilizing a high-speed SQI interface, the SST26VF016BEUIT-104I/SN provides enhanced performance with quad data rate (QDR) capabilities for efficient data transfer and rapid access times.
  • Operating Voltage Range: It operates within a wide voltage range of 2.7V to 3.6V, making it versatile for various power environments and ensuring compatibility with a broad spectrum of host devices.
  • Temperature Range: Engineered for reliability, this flash memory can operate over an industrial temperature range of -40°C to +105°C, ensuring stable performance under extreme conditions.
  • Endurance and Reliability: The device is built to last, with high endurance and data retention capabilities, featuring a typical endurance of 100,000 erase/program cycles and a minimum data retention of 20 years.
  • Security: With integrated security features, the SST26VF016BEUIT-104I/SN provides protection for your data, including a secure ID with a 64-bit serial number for device identification and lock-down features to prevent unauthorized access.

Applications

The versatility of the SST26VF016BEUIT-104I/SN makes it suitable for a wide array of applications such as:

  • Embedded systems where long-term data retention is critical
  • IoT devices requiring robust memory for firmware updates and data logging
  • Consumer electronics that need high-speed memory for user interfaces and configuration settings
  • Automotive electronics that must operate reliably in harsh environments
  • Industrial control systems where consistent and reliable performance is a must

Overall, the SST26VF016BEUIT-104I/SN from Microchip Technology represents a high-quality, secure, and reliable solution for your advanced memory storage needs, ensuring your applications run smoothly and efficiently.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess