EN
  • EN
  • DE

SST26VF016BT-104I/MF

Part No SST26VF016BT-104I/MF
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT SPI/QUAD 8WDFN / FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-WDFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST26VF016
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Part Number SST26VF016BT-104I/MFDKR,SST26VF016BT-104I/MF-ND,SST26VF016BT-104I/MFCT,SST26VF016BT-104I/MFTR
Standard Package 2,000
Win Source Part Number 1319615-SST26VF016BT-104I/MF
Ultra Librarian 3D Model Ultra Librarian SST26VF016BT-104I/MF CAD Model

Description

Product Overview: SST26VF016BT-104I/MF from Microchip Technology

The SST26VF016BT-104I/MF is a high-performance, 16-Mbit Flash memory device from Microchip Technology, designed to provide reliable data storage and retrieval for a wide range of applications. This device utilizes Microchip's proprietary SuperFlash® technology, which ensures enhanced endurance and low power consumption, making it an ideal choice for energy-sensitive applications.

Featuring a flexible 4-bit I/O Serial Quad Interface (SQI), the SST26VF016BT-104I/MF allows for high-speed read and write operations, significantly improving data throughput compared to traditional serial flash devices. The device operates at a wide frequency range, with clock speeds up to 104 MHz, enabling swift program and erase capabilities that are crucial for real-time applications.

The SST26VF016BT-104I/MF is designed for robustness and reliability, with an industrial temperature range of -40°C to +85°C, ensuring stable performance under extreme conditions. The flash memory also features a full command set and a flexible erase block architecture, which includes uniform 4 KByte sectors and larger 64 KByte blocks, providing designers with versatility in data management.

Security is a prominent feature of the SST26VF016BT-104I/MF, with the inclusion of a one-time programmable (OTP) secure ID area for storing sensitive information. Additionally, the device offers a software write protection mechanism to safeguard against accidental data corruption.

The SST26VF016BT-104I/MF comes in a compact 8-lead WDFN (6x5 mm) package, making it suitable for space-constrained applications. Its low power consumption in standby mode and deep power-down features further enhance its suitability for portable and battery-powered devices.

In summary, the SST26VF016BT-104I/MF from Microchip Technology is a feature-rich, high-speed serial flash memory that offers a combination of performance, reliability, and security, making it an excellent choice for a variety of demanding applications, including industrial, consumer electronics, networking, and more.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6460 $51.1060
27+ $3.8121 $102.9267
41+ $3.6930 $151.4130
56+ $3.5738 $200.1328
73+ $3.4547 $252.1931
97+ $3.0973 $300.4381
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 163 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess