EN
  • EN
  • DE

SST26VF016BT-104I/MF70SVAO

Part No SST26VF016BT-104I/MF70SVAO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT SPI/QUAD 8WDFN / FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-WDFN (5x6)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100, SST26 SQI®
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST26VF016
Standard Package 2,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254557-SST26VF016BT-104I/MF70SVAO
Ultra Librarian 3D Model Ultra Librarian SST26VF016BT-104I/MF70SVAO CAD Model

Description

Microchip Technology's SST26VF016BT-104I/MF70SVAO

The SST26VF016BT-104I/MF70SVAO is a state-of-the-art flash memory device from Microchip Technology, designed to offer reliable data storage solutions for a wide range of applications. This 16-Mbit flash memory chip is part of the SST26 series, which is known for its high performance, low power consumption, and flexible erase capabilities.

Key Features

  • Memory Size: The device boasts a substantial 16-Mbit (2MB) storage capacity, which is ideal for storing firmware, parameters, or data logging in embedded systems.
  • Interface: It features a SPI (Serial Peripheral Interface) that ensures fast data transfer rates and simple integration with a variety of microcontrollers and processors.
  • Performance: The SST26VF016BT-104I/MF70SVAO offers a high-speed read frequency of up to 104 MHz, enabling swift access to stored data, which is crucial for applications requiring quick data retrieval.
  • Operating Voltage: It operates within a voltage range of 2.7V to 3.6V, making it suitable for low-power applications and battery-powered devices.
  • Temperature Range: The device is designed to perform reliably across an industrial temperature range of -40°C to +85°C, ensuring stability and functionality in harsh environments.
  • Endurance and Reliability: With over 100,000 erase/program cycles and more than 20 years of data retention, this memory chip is built to last and maintain data integrity over an extended period.
  • Security: The SST26VF016BT-104I/MF70SVAO includes built-in security features such as a write protection mechanism to prevent accidental overwrites or erasure of critical data.

Applications

The versatility of the SST26VF016BT-104I/MF70SVAO allows it to be integrated into a variety of applications, including:

  • Embedded control systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Medical and healthcare equipment
  • Industrial automation
  • Automotive electronics

Microchip Technology's commitment to quality ensures that the SST26VF016BT-104I/MF70SVAO flash memory chip is a reliable and efficient choice for designers and engineers looking to enhance the storage capabilities of their electronic projects.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess