EN
  • EN
  • DE

SST26VF016BT-80E/SM

Part No SST26VF016BT-80E/SM
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT SPI/QUAD 8SOIJ  /  FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 80 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number SST26VF016
Other Names SST26VF016BT-80E/SMDKR,SST26VF016BT-80E/SMTR,SST26VF016BT-80E/SMCT
Standard Package 2,100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254496-SST26VF016BT-80E/SM
Ultra Librarian 3D Model Ultra Librarian SST26VF016BT-80E/SM CAD Model

Description

Microchip Technology's SST26VF016BT-80E/SM Serial Quad I/O™ Flash Memory

The SST26VF016BT-80E/SM is a state-of-the-art 16-Mbit Flash memory device from Microchip Technology, designed to deliver reliable, high-speed data storage and retrieval for a broad range of applications. This compact, surface-mountable component is part of Microchip's SuperFlash® product family, renowned for its high performance and endurance.

One of the key features of the SST26VF016BT-80E/SM is its Serial Quad I/O (SQI) interface, which enables low-latency, high-throughput data transfer at speeds of up to 80 MHz. This makes it an ideal choice for embedded systems that require fast and efficient memory access, such as automotive electronics, industrial control systems, and Internet of Things (IoT) devices.

Key Features:

  • Memory Size: 16 Mbit (2 MB)
  • Interface Type: Serial Quad I/O (SQI)
  • Read Speed: Up to 104 MHz with 80 MHz clock frequency
  • Voltage Range: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 8-contact WSON (6x5 mm)
  • Endurance: 100,000 erase/write cycles
  • Data Retention: Minimum of 20 years

The SST26VF016BT-80E/SM also features a flexible erase capability, allowing users to erase either 4-KB sectors, 32-KB blocks, or the entire chip, providing versatility depending on the application's requirements. Additionally, the device offers a burst mode operation that enhances data throughput for sequential read operations.

Security is a priority for many modern applications, and the SST26VF016BT-80E/SM addresses this need with its integrated security features. It includes a Software Data Protection (SDP) mechanism to prevent accidental data alteration and a One-Time Programmable (OTP) secure ID area for storing unique device identifiers or cryptographic keys.

With its robust design, the SST26VF016BT-80E/SM guarantees data retention for a minimum of 20 years and supports up to 100,000 erase/write cycles, ensuring long-term reliability and performance for mission-critical applications. Its wide operating temperature range makes it suitable for environments that experience extreme temperatures, further emphasizing its versatility in various industry sectors.

Overall, Microchip's SST26VF016BT-80E/SM is a high-quality, durable, and flexible memory solution that meets the demands of modern electronic systems, providing the perfect blend of speed, reliability, and security.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess