EN
  • EN
  • DE

SST26VF032-80-5I-QAE

Part No SST26VF032-80-5I-QAE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 32MBIT SPI/QUAD 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Manufacturer Microchip Technology
Series SST26 SQI®
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-WSON (6x5)
Family Name SST26VF032
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0051
Quantity per package 98
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935117-SST26VF032-80-5I-QAE
Ultra Librarian 3D Model Ultra Librarian SST26VF032-80-5I-QAE CAD Model

Description

The SST26VF032-80-5I-QAE is a high-performance, 32-Megabit Flash memory device manufactured by Microchip Technology. It is designed to deliver a flexible and reliable storage solution for a diverse range of applications, including consumer electronics, industrial systems, and communication infrastructure. With its robust feature set and superior reliability, this memory module is an excellent choice for designers looking to integrate non-volatile memory into their designs.

Key Features

  • Memory Capacity: The device offers a substantial 32 Mbit (4 MB) of storage space, making it suitable for storing firmware, configuration parameters, or any data that requires long-term retention without power.
  • High-Speed Operation: The SST26VF032 operates at a frequency of 80 MHz, providing fast read speeds that are essential for applications requiring quick access to stored data.
  • Flexible Interface: It features an SPI-compatible serial interface, which ensures easy integration with a wide array of microcontrollers and processors.
  • Industrial Temperature Range: With an operating temperature range of -40°C to +85°C, this device can reliably function in harsh environmental conditions, making it ideal for industrial applications.
  • Enhanced Security: The product includes security features such as a unique, factory pre-programmed 64-bit serial number and a one-time programmable (OTP) secure lock to protect against unauthorized access.
  • Low Power Consumption: Designed for energy efficiency, the SST26VF032 offers low power consumption modes, including deep power-down, to extend battery life in portable devices.
  • Endurance and Reliability: The device is engineered for high endurance, with a typical endurance of 100,000 erase/write cycles and data retention of a minimum of 20 years.

Applications

The SST26VF032-80-5I-QAE is versatile and can be used in various applications such as:

  • Digital Cameras
  • Smart Cards
  • Bluetooth Devices
  • Networking Hardware
  • Medical Devices
  • Industrial Control Systems

With its combination of speed, capacity, and durability, the SST26VF032-80-5I-QAE from Microchip Technology is a reliable choice for designers seeking a high-quality, non-volatile memory solution.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Intel
Contact for details
Lowest to $192.5004
ISSI, Integrated Silicon Solution Inc
IC FLASH 512KBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.3965

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess