EN
  • EN
  • DE

SST26VF032A-80-5I-QAE

Part No SST26VF032A-80-5I-QAE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 32MBIT SPI/QUAD 8WSON  /  FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (4M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 80 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (6x5)
Base Product Number SST26VF032
Standard Package 98
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0051
Win Source Part Number 1254409-SST26VF032A-80-5I-QAE
Ultra Librarian 3D Model Ultra Librarian SST26VF032A-80-5I-QAE CAD Model

Description

Microchip Technology's SST26VF032A-80-5I-QAE Flash Memory

The SST26VF032A-80-5I-QAE is a cutting-edge 32-Megabit Flash memory device from Microchip Technology, designed to provide high-speed data storage and retrieval solutions for a wide range of applications. This device features a flexible 4-byte addressable SPI (Serial Peripheral Interface) that allows for seamless integration into various system architectures, making it an ideal choice for designers looking to enhance their products with reliable and efficient non-volatile memory storage.

Key Features:

  • Memory Size: The device offers a substantial storage capacity of 32 Megabits (4 Megabytes), sufficient for storing firmware, configuration parameters, or data logging in embedded systems.
  • Interface Type: It operates with a Serial Peripheral Interface (SPI) that supports SPI Modes 0 and 3, ensuring compatibility with a broad range of microcontrollers and processors.
  • Performance: The SST26VF032A-80-5I-QAE boasts a high-speed read frequency of up to 80 MHz, enabling quick data access and efficient operation in performance-critical applications.
  • Operating Temperature: This device is designed to perform reliably in extreme conditions, with an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.
  • Supply Voltage: It operates within a supply voltage range of 2.7V to 3.6V, accommodating various power supply standards and ensuring low power consumption.
  • Enhanced Security: The memory includes security features such as a one-time programmable (OTP) secure ID area, which can store unique device identifiers or other secure data.

Applications:

The versatility of the SST26VF032A-80-5I-QAE makes it an excellent choice for a multitude of applications, including:

  • Embedded Systems
  • Internet of Things (IoT) Devices
  • Industrial Control Systems
  • Medical Devices
  • Automotive Electronics
  • Consumer Electronics

Overall, the SST26VF032A-80-5I-QAE from Microchip Technology offers a robust and secure storage solution that meets the demands of modern electronic applications. Its high-speed operation, large memory size, and reliability in extreme conditions make it a top choice for designers and engineers seeking to enhance their systems with a quality Flash memory component.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess