EN
  • EN
  • DE

SST26VF032BT-104I/MF

Part No SST26VF032BT-104I/MF
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 32M SPI 104MHZ 8WDFN / 2.5V/3.0V 32 Mbit Serial Quad I/O (SQI) Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (4M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104MHz
Write Cycle Time - Word, Page 1.5ms
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Part Number Series SST26VF032
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804547-SST26VF032BT-104I/MF
Ultra Librarian 3D Model Ultra Librarian SST26VF032BT-104I/MF CAD Model

Description

Microchip Technology's SST26VF032BT-104I/MF Flash Memory

The SST26VF032BT-104I/MF is a high-performance, 32-megabit Flash memory device from Microchip Technology, designed to provide reliable storage solutions for a wide range of applications. Its robust design and flexible features make it an ideal choice for sectors such as automotive, industrial, and consumer electronics, where data integrity and memory performance are critical.

Key Features:

  • Memory Capacity: This device offers a substantial 32 Mb of storage capacity, allowing ample space for firmware storage, boot code, or data logging.
  • Operating Voltage Range: The SST26VF032BT-104I/MF operates over a wide voltage range of 2.7V to 3.6V, ensuring compatibility with a variety of system designs and power supplies.
  • Enhanced Performance: With its high-speed clock frequency of 104 MHz, it provides fast data transfer rates, which is essential for applications requiring swift access to stored data.
  • Superior Reliability: The device features a SuperFlash® technology that offers low power consumption and excellent endurance, with over 100,000 erase/write cycles, ensuring data retention for extended periods.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, making it suitable for environments exposed to extreme conditions.
  • Package Type: Housed in an 8-lead SOIC (Small Outline Integrated Circuit) package, the SST26VF032BT-104I/MF is compact and easy to integrate into various PCB designs.

Applications:

The versatility of the SST26VF032BT-104I/MF allows it to be used in a multitude of applications. It is particularly well-suited for use in embedded systems, IoT devices, digital cameras, and gaming consoles. Additionally, it can serve as a reliable storage component in medical devices, smart meters, and automotive electronics, where data integrity and consistent performance are non-negotiable.

Summary:

In summary, Microchip Technology's SST26VF032BT-104I/MF Flash memory is a high-quality, versatile storage solution that offers exceptional speed, reliability, and durability. Its wide operating range and robust temperature tolerance make it a preferred choice for designers and engineers looking for a memory component that can withstand demanding conditions without compromising on performance.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
Intel
Contact for details
Lowest to $192.5004
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3956 $50.9340
36+ $2.7862 $100.3032
56+ $2.6991 $151.1496
77+ $2.6120 $201.1240
100+ $2.5250 $252.5000
133+ $2.2638 $301.0854
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,137 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess