EN
  • EN
  • DE

SST26VF064BA-104I/SM

Part No SST26VF064BA-104I/SM
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 64MBIT SPI/QUAD 8SOIJ  /  FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (8M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number SST26VF064
Standard Package 90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254421-SST26VF064BA-104I/SM
Ultra Librarian 3D Model Ultra Librarian SST26VF064BA-104I/SM CAD Model

Description

Microchip Technology SST26VF064BA-104I/SM

The SST26VF064BA-104I/SM is a state-of-the-art flash memory device from Microchip Technology, renowned for its reliability and performance in a wide range of applications. This particular model is part of the SST26 series, which is designed to provide flexible and efficient data storage solutions for embedded systems.

Key Features:

  • Memory Capacity: The device offers a substantial 64 Mbit (8 MB) of storage space, which is ideal for storing firmware, parameter settings, or data logging in embedded systems.
  • Interface: It utilizes the SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer rates. The interface is compatible with the standard Serial Quad I/O (SQI) protocol, which allows for enhanced throughput with minimal pin count.
  • Performance: The SST26VF064BA-104I/SM boasts a fast read speed that can greatly improve system performance. It also features a SuperFlash® technology that enables lower power consumption and faster erase and program capabilities compared to conventional flash memory.
  • Endurance: This device is designed for high endurance, supporting at least 100,000 erase/write cycles, ensuring data integrity and longevity of the flash memory in demanding applications.
  • Operating Temperature Range: The SST26VF064BA-104I/SM is suitable for harsh environments with an industrial temperature range of -40°C to +85°C, making it reliable for outdoor or temperature-sensitive applications.
  • Package: It comes in an 8-lead SOIJ (Small Outline J-Bend) package, which is compact and suitable for space-constrained applications.

Applications:

The versatility of the SST26VF064BA-104I/SM makes it an excellent choice for a variety of applications, including:

  • Embedded control systems
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Industrial control units
  • Medical devices
  • Consumer electronics

Microchip Technology's commitment to quality ensures that the SST26VF064BA-104I/SM flash memory device is a reliable and cost-effective solution for designers looking to enhance the storage capabilities of their next project.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6213 $53.3491
16+ $6.2534 $100.0544
25+ $6.0579 $151.4475
35+ $5.8625 $205.1875
45+ $5.6671 $255.0195
60+ $5.0809 $304.8540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,015 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess