EN
  • EN
  • DE
  • IT

SST28SF040A-120-4C-EH

Part No SST28SF040A-120-4C-EH
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193285-SST28SF040A-120-4C-EH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST28SF040A-120-4C-EH CAD Model

Description

Microchip Technology's SST28SF040A-120-4C-EH Flash Memory

The SST28SF040A-120-4C-EH is a high-performance, 4 Megabit Flash memory chip designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This non-volatile memory module is a perfect fit for a wide array of applications, ranging from embedded systems to general-purpose computing, due to its reliability, speed, and flexibility.

Key Features

  • Capacity: The device offers a storage capacity of 4 Megabits, which is organized as 512K x 8 bits, providing ample space for firmware storage, code shadowing, and data storage in a compact footprint.
  • Performance: With an access time of 120 ns, the SST28SF040A-120-4C-EH ensures quick data retrieval, contributing to the overall performance and responsiveness of the systems it is integrated into.
  • Endurance: The memory chip boasts a minimum of 100,000 erase and write cycles, guaranteeing a long operational lifespan and reliability for critical applications.
  • Data Retention: It offers a data retention period of at least 100 years, ensuring the safety and integrity of the data stored over an extensive period.
  • Operating Voltage: The device operates within a voltage range of 4.5V to 5.5V, making it compatible with a variety of logic levels and power supplies.
  • Temperature Range: The SST28SF040A-120-4C-EH is designed to perform reliably in extreme conditions, with an operational temperature range of -40°C to +85°C.
  • Package: It comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its robustness and ease of mounting on printed circuit boards.

Applications

This versatile Flash memory chip is ideal for applications that require fast and reliable non-volatile memory storage. It is commonly used in telecommunications, automotive electronics, networking equipment, industrial control systems, and medical devices. The SST28SF040A-120-4C-EH's durability and high endurance make it particularly well-suited for systems that undergo frequent reprogramming or updating, such as boot flash applications and firmware storage.

Summary

In summary, the SST28SF040A-120-4C-EH from Microchip Technology is a robust, high-speed Flash memory device that provides secure and reliable storage for a multitude of electronic applications. Its combination of performance, durability, and data retention capabilities makes it an excellent choice for designers and engineers looking to integrate a trusted storage solution into their systems.

You May Also Be Interested in

ON Semiconductor
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 120 ns 32-PLCC (11.43x13.97)
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 256Mbit 256M/128M/64M x 1bit/2bit/4bit 8ns 24-Pin TBGA T/R
Lowest to $14.6242
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.6452
Cypress Semiconductor Corp
IC FLASH 64BIT SPI 16SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 16-SOIC
Lowest to $3.1033
Micron Technology Inc.
512LCR/256DD 12POP 1.8 X16 Hf 128 Ball
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT SPI 80MHZ 8USON / FLASH Memory IC 2Mb (256K x 8) SPI 80 MHz 8-USON (3x2)
Lowest to $2.6368
Microchip Technology
IC FLASH 32MBIT SPI/QUAD 8SOIJ / FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 8-SOIJ
Lowest to $7.0547
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 133 MHz 8-WSON (6x5)
Lowest to $1.5435
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.5127

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess