EN
  • EN
  • DE

SST29VF040-70-4C-NHE

Part No SST29VF040-70-4C-NHE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193371-SST29VF040-70-4C-NHE
Family Name SST29VF040
Introduction Date August 05, 2000
ECCN EAR99
Country of Origin China, Taiwan
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST29VF040-70-4C-NHE CAD Model

Description

Microchip Technology SST29VF040-70-4C-NHE Flash Memory

The SST29VF040-70-4C-NHE is a high-performance flash memory device from Microchip Technology, designed to provide reliable storage solutions for a wide array of electronic applications. This 4-megabit flash memory chip offers a substantial amount of data storage capacity, making it an excellent choice for embedded systems that require quick and efficient access to non-volatile memory.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Speed: 70ns access time
  • Interface Type: Parallel
  • Voltage Supply: 4.5V to 5.5V
  • Operating Temperature: 0°C to +70°C
  • Packaging: PLCC (Plastic Leaded Chip Carrier), 32-lead
  • Endurance: 100,000 erase/program cycles
  • Data Retention: Minimum of 100 years

The SST29VF040-70-4C-NHE is designed with a high level of performance and reliability in mind. It has a fast access time of 70 nanoseconds, allowing for quick read operations, which is crucial for time-sensitive tasks. The parallel interface ensures compatibility with a broad range of microcontrollers and processors, providing a versatile solution for system design.

One of the standout features of this flash memory is its low power consumption, which makes it suitable for portable and battery-operated devices. The memory chip operates within a standard voltage range of 4.5V to 5.5V and is designed to withstand industrial operating temperature ranges, ensuring stable performance under varying environmental conditions.

The SST29VF040-70-4C-NHE is also known for its endurance, with the capability to withstand at least 100,000 erase/program cycles. This level of durability makes it an ideal choice for applications that require frequent data updates. Additionally, with a data retention period of a minimum of 100 years, this memory chip provides a secure and long-term storage solution.

Overall, the SST29VF040-70-4C-NHE from Microchip Technology is a robust and reliable flash memory component that offers a mix of speed, durability, and low power consumption, making it a top choice for designers looking to enhance the memory capabilities of their electronic systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 512MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 90 ns 56-TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 2.5V/3.3V 64Mbit 4M x 16bit 60ns 64-Pin BGA Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 1Gb (64M x 16) CFI 110 ns 56-TSOP
Lowest to $3.6602

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6588 $58.4936
53+ $2.1817 $115.6301
82+ $2.1134 $173.2988
113+ $2.0453 $231.1189
147+ $1.9771 $290.6337
196+ $1.7726 $347.4296
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess