EN
  • EN
  • DE
  • IT

SST39LF010-45-4C-MME-T

Part No SST39LF010-45-4C-MME-T
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT 45NS 34WFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Access Time 45ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 34-WFBGA (6x4)
Win Source Part Number 1102379-SST39LF010-45-4C-MME-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST39LF010-45-4C-MME-T CAD Model

Description

Microchip Technology SST39LF010-45-4C-MME-T Flash Memory

The SST39LF010-45-4C-MME-T is a high-quality flash memory device from the reputable manufacturer Microchip Technology. Designed for a wide range of applications, this memory component is ideal for users who require reliable storage solutions that can withstand the rigors of both industrial and consumer applications.

This particular model boasts a 1 Megabit (128K x 8) memory size, allowing for ample space to store boot code, firmware, or other critical data. The 45 ns access time ensures swift data retrieval, making it suitable for performance-sensitive tasks. The device operates over a standard voltage range, which allows for easy integration into various system designs without the need for additional voltage regulation components.

The SST39LF010-45-4C-MME-T is provided in a 32-pin TSOP (Thin Small Outline Package) form factor, which is a space-saving solution for PCB designs. This packaging is well-suited for surface-mount technology (SMT), which is commonly used in modern electronic assembly processes. Additionally, the TSOP package helps in achieving better thermal performance and reliability.

One of the key features of this flash memory is its support for Byte-Program and Chip-Erase operations, which facilitate easy and efficient modification of stored data. This makes the SST39LF010-45-4C-MME-T a versatile choice for applications that require frequent updates to the stored content, such as bootloaders or firmware images in embedded systems.

Microchip Technology is known for its commitment to quality, and the SST39LF010-45-4C-MME-T is no exception. It is designed to meet the high standards of durability and longevity that are expected from industrial-grade components. The device also supports a wide temperature range, making it suitable for use in environments that experience extreme temperature variations.

In conclusion, the SST39LF010-45-4C-MME-T from Microchip Technology is a robust and reliable flash memory solution that offers a blend of performance, flexibility, and quality. Whether for industrial control systems, consumer electronics, or automotive applications, this memory device is engineered to meet the needs of a diverse array of applications.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
32MBIT NOR FLASH /3.3V /SOP8 150 / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $0.9375
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 8Mbit 8M x 1bit 8ns 8-Pin SOIC N
Need more? Email Us
Micron Technology Inc.
IC FLASH 256MBIT PARALLEL 88SCSP / FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52 MHz 100 ns 88-SCSP (8x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess