EN
  • EN
  • DE

SST39LF010-55-4I-WHE

Part No SST39LF010-55-4I-WHE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 1MBIT PARALLEL 32TSOP  /  FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 55 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number SST39LF010
Standard Package 208
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254242-SST39LF010-55-4I-WHE
Ultra Librarian 3D Model Ultra Librarian SST39LF010-55-4I-WHE CAD Model

Description

Microchip Technology SST39LF010-55-4I-WHE Flash Memory

The SST39LF010-55-4I-WHE is a high-quality, reliable flash memory device from Microchip Technology, designed to offer both performance and versatility for a wide range of applications. This non-volatile memory chip provides a storage capacity of 1 Mbit, which is organized as 128K x 8 bits, making it suitable for storing firmware, software code, data logs, and configuration parameters in various electronic devices.

One of the key features of the SST39LF010-55-4I-WHE is its fast read and write operations. It boasts an access time of 55 nanoseconds, allowing for quick data retrieval, which is crucial for applications that require high-speed data processing. Additionally, the device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance even in harsh environmental conditions.

The device is available in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and is well-suited for space-constrained applications. The SST39LF010-55-4I-WHE also supports a wide input voltage range of 2.7V to 3.6V, making it compatible with low-voltage systems and reducing the need for additional voltage regulation components.

With its low power consumption and support for sector-erase and block-erase functions, this flash memory chip allows for efficient memory management and is ideal for applications where power efficiency is a priority. The chip's endurance and data retention capabilities are also noteworthy, with a minimum of 100,000 erase and program cycles per sector and data retention of at least 100 years, ensuring data integrity over an extended period.

Overall, the SST39LF010-55-4I-WHE from Microchip Technology is a robust and flexible memory solution that can be used in a variety of industrial, consumer, and automotive applications, such as embedded systems, IoT devices, and telecommunications equipment. Its combination of speed, durability, and ease of integration makes it an excellent choice for designers looking to incorporate reliable flash memory into their electronic designs.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess