EN
  • EN
  • DE

SST39LF020-55-4C-NHE-T

Part No SST39LF020-55-4C-NHE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLSH 2MBIT PARALLEL 32PLCC / FLASH - NOR Memory IC 2Mb (256K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 2Mb (256K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 55 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (11.43x13.97)
Base Product Number SST39LF020
Other Names 150-SST39LF020-55-4C-NHE-TTR,150-SST39LF020-55-4C-NHE-TCT,150-SST39LF020-55-4C-NHE-TDKR
Standard Package 750
MSL Level 3 (168 Hours)
HTSUS 8542.32.0071
Win Source Part Number 1254375-SST39LF020-55-4C-NHE-T
Ultra Librarian 3D Model Ultra Librarian SST39LF020-55-4C-NHE-T CAD Model

Description

Product Overview: SST39LF020-55-4C-NHE-T

The SST39LF020-55-4C-NHE-T is a high-quality, reliable Flash memory device from the reputable Microchip Technology. This memory chip is part of the SST39 series and is designed to offer both performance and versatility for a wide range of applications. The device operates with a 3.3V power supply, making it suitable for low-power operations while maintaining a high level of functionality.

Key Features

  • Memory Size: The chip provides a storage capacity of 2 Megabits, which is ideal for storing firmware, parameter settings, or small application codes.
  • Access Time: It features a fast access time of 55 nanoseconds, enabling quick data retrieval and contributing to the overall system performance.
  • Package: The device comes in a convenient PLCC (Plastic Leaded Chip Carrier) package, denoted by the suffix 'NHE', which is well-suited for surface mounting and provides robust physical protection for the chip.
  • Temperature Range: This particular variant is designed to operate within the industrial temperature range, ensuring reliable performance under harsh conditions.
  • Endurance: The SST39LF020-55-4C-NHE-T boasts high endurance with a minimum of 100,000 erase and program cycles, highlighting its durability and longevity.

Applications

With its robust design and technical specifications, the SST39LF020-55-4C-NHE-T is suitable for a variety of applications, including but not limited to:

  • Embedded systems
  • Networking equipment
  • Telecommunications
  • Industrial control systems
  • Consumer electronics

Quality and Support

Microchip Technology is known for its commitment to quality and the SST39LF020-55-4C-NHE-T is no exception. Customers can expect reliable performance backed by Microchip's comprehensive technical support and customer service. The product is also supported by the company's extensive documentation and development resources, making integration and application development smoother and more efficient.

In summary, the SST39LF020-55-4C-NHE-T from Microchip Technology is an excellent choice for designers and engineers looking for a dependable and flexible Flash memory solution for their next project.

You May Also Be Interested in

Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess