EN
  • EN
  • DE

SST39SF010A-70-4C-WHE-T

Part No SST39SF010A-70-4C-WHE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 1MBIT PARALLEL 32TSOP  /  FLASH Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 70 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number SST39SF010
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254353-SST39SF010A-70-4C-WHE-T
Ultra Librarian 3D Model Ultra Librarian SST39SF010A-70-4C-WHE-T CAD Model

Description

Microchip Technology SST39SF010A-70-4C-WHE-T Flash Memory

The SST39SF010A-70-4C-WHE-T is a high-performance CMOS Multi-Purpose Flash (MPF) memory chip from the reputable semiconductor manufacturer, Microchip Technology. This device offers a storage capacity of 1 Megabit (128K x 8) and is designed with reliability and flexibility in mind, making it an ideal choice for a wide range of applications that demand robust and dependable non-volatile memory solutions.

Operating with a single power supply voltage of 4.5V to 5.5V, this flash memory component is optimized for minimum power consumption, which is particularly beneficial for battery-operated and power-sensitive systems. The SST39SF010A-70-4C-WHE-T is characterized by its 70 nanosecond (ns) access time, ensuring swift read operations which are essential for high-speed microcontroller and microprocessor applications.

One of the key features of this device is its superior endurance with a minimum of 100,000 erase and program cycles per sector, and a data retention of at least 100 years, providing long-term reliability for data storage. The flash memory also supports sector-erase and block-erase capabilities, allowing for flexible data management and efficient use of memory space. It is designed with a sector architecture consisting of 256-byte sectors with uniform 4 Kbyte blocks, which simplifies the integration into various system designs.

The SST39SF010A-70-4C-WHE-T is offered in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of handling. This package type is suitable for surface mount technology (SMT), providing a secure and reliable connection to printed circuit boards (PCBs).

With its low power consumption, fast access time, and high reliability, the SST39SF010A-70-4C-WHE-T from Microchip Technology is an excellent choice for designers looking to incorporate a dependable flash memory component into their embedded systems, consumer electronics, telecommunications, automotive, and industrial control applications.

For detailed technical specifications, application notes, and support documentation, interested customers are encouraged to visit Microchip Technology's official website or contact their customer support for personalized assistance.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $4.7537
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess