EN
  • EN
  • DE

SST39VF3202B-70-4I-B3KE-T

Part No SST39VF3202B-70-4I-B3KE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 32MBIT PARALLEL 48TFBGA / FLASH Memory IC 32Mb (2M x 16) Parallel 70 ns 48-TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (2M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA
Base Product Number SST39VF3202
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254341-SST39VF3202B-70-4I-B3KE-T
Ultra Librarian 3D Model Ultra Librarian SST39VF3202B-70-4I-B3KE-T CAD Model

Description

The SST39VF3202B-70-4I-B3KE-T is a high-performance CMOS Multi-Purpose Flash (MPF) product manufactured by Microchip Technology. It offers a reliable and flexible storage solution for a wide range of applications requiring non-volatile memory storage. With its 32 Mbit (4M x 8-bit) memory size, it provides ample space for firmware storage, boot code, program code, and data storage in embedded systems.

This flash memory operates with a power supply range of 2.7V to 3.6V, making it suitable for low-power applications. It boasts a fast read access time of 70ns, ensuring quick data retrieval, which is crucial for high-performance systems. The device operates over the industrial temperature range (-40°C to +85°C), making it reliable in extreme conditions and suitable for a broad range of industrial and automotive applications.

The SST39VF3202B-70-4I-B3KE-T is designed with a flexible sector architecture that includes 512-byte sectors for small data storage and parameter management. This feature allows for efficient memory usage and provides a more organized way to store and update critical data. Additionally, the device supports Sector-Erase and Block-Erase operations, providing developers with the flexibility to erase specific sections of the memory without affecting the rest of the data, which is essential for efficient memory management and quick updating of firmware or data.

This flash memory is packaged in a 48-LFBGA (Known Good Die) package, which is known for its small footprint and high reliability. The package type makes it an excellent choice for space-constrained applications. It also supports a wide range of standard interfaces, ensuring easy integration into various system designs.

The SST39VF3202B-70-4I-B3KE-T is designed for ease of use, with features such as auto address increment programming and a single power supply operation for read and write functions. It is fully compliant with JEDEC standards and is RoHS compliant, making it an environmentally friendly choice for developers and manufacturers looking to meet regulatory requirements.

In conclusion, the SST39VF3202B-70-4I-B3KE-T from Microchip Technology is a robust and versatile flash memory solution that combines high performance, reliability, and flexibility, making it an ideal choice for a variety of demanding applications.

You May Also Be Interested in

Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess