EN
  • EN
  • DE

SST39VF401C-70-4C-EKE

Part No SST39VF401C-70-4C-EKE
Manufacturer Microchip Technology
Catalog Flash
Description 4 Mbit (x16) Multi-Purpose Flash Plus | IC FLASH 4M PARALLEL 48TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (256K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10μs
Access Time 70ns
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Family Part Number SST39VF401C
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1259938-SST39VF401C-70-4C-EKE
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39VF401C-70-4C-EKE CAD Model

Description

Microchip Technology SST39VF401C-70-4C-EKE Flash Memory

The SST39VF401C-70-4C-EKE is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. This non-volatile memory chip combines a flexible 4-bit organization with a durable design, making it an ideal storage solution for a wide variety of applications that require data and parameter storage, code shadowing, and boot code storage.

Key Features

  • Memory Size: The device offers 4 Mbit (512K x 8-bit) of electrically erasable and programmable flash memory, providing ample space for firmware and data storage.
  • Access Time: It boasts a fast access time of 70 ns, ensuring quick read operations which is essential for high-performance computing tasks.
  • Operating Voltage: The chip operates within a voltage range of 2.7V to 3.6V, making it suitable for low-power applications and devices operating on battery power.
  • Temperature Range: Designed for robust performance, it operates within an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Endurance: It offers excellent endurance with at least 100,000 erase and program cycles per sector, highlighting its durability and longevity.
  • Data Retention: The SST39VF401C-70-4C-EKE provides data retention of a minimum of 20 years, ensuring long-term data integrity.
  • Package: The device is available in a 32-lead TSOP (Type I) package, which is suitable for standard PCB assembly processes.

Programming and Erasure

The flash memory can be programmed and erased in-system or in standard EPROM programmers. It uses SuperFlash technology which allows for fast erase and byte-program operations, significantly reducing programming time compared to conventional flash devices. The chip's sector-erase capability gives designers flexibility to erase only specific blocks of data without affecting the rest of the memory.

Applications

With its combination of performance, reliability, and design flexibility, the SST39VF401C-70-4C-EKE is an excellent choice for a multitude of applications, including digital cameras, MP3 players, wireless devices, and networking hardware. Its non-volatile nature makes it particularly well-suited for firmware storage, configuration parameters, and any application where reliable and persistent storage is crucial.

Overall, Microchip's SST39VF401C-70-4C-EKE flash memory represents a reliable and efficient solution for designers looking to incorporate a robust memory component into their electronic designs.

You May Also Be Interested in

Intel
Lowest to $8.1612
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Lowest to $11.1748
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
Lowest to $4.2519
Toshiba Semiconductor and Storage
Lowest to $32.6415
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
Intel
Contact for details
Lowest to $192.5004

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.3031 $59.8806
62+ $1.8896 $117.1552
95+ $1.8307 $173.9165
131+ $1.7718 $232.1058
169+ $1.7129 $289.4801
226+ $1.5350 $346.9100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess