EN
  • EN
  • DE

SST39VF401C-70-4I-MAQE-T

Part No SST39VF401C-70-4I-MAQE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (256K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-WFBGA
Supplier Device Package 48-WFBGA (6x4)
Base Product Number SST39VF401
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254328-SST39VF401C-70-4I-MAQE-T
Ultra Librarian 3D Model Ultra Librarian SST39VF401C-70-4I-MAQE-T CAD Model

Description

The SST39VF401C-70-4I-MAQE-T is a high-quality, 4 Mbit Flash memory component manufactured by Microchip Technology, a leader in the semiconductor industry. This device offers a reliable storage solution for a wide range of applications that require non-volatile memory. With its robust design and advanced features, it is particularly well-suited for use in embedded systems, automotive electronics, and various industrial applications.

Key Features

  • Memory Size: The device provides 4 Mbit of Flash memory, allowing for ample storage for firmware, boot code, and data logging.
  • Access Time: With an access time of 70 ns, this product offers fast read capabilities, enabling quick data retrieval and efficient operation.
  • Operating Temperature Range: The industrial-grade temperature range of -40°C to +85°C ensures reliable performance under extreme conditions, making it suitable for outdoor and automotive environments.
  • Package: The SST39VF401C-70-4I-MAQE-T comes in a 48-lead MQFP (Metric Quad Flat Pack) package, which is known for its space-saving design and ease of PCB mounting.
  • Endurance: This Flash memory component is designed for high endurance, with the ability to withstand a minimum of 100,000 erase and program cycles.
  • Low Power Consumption: The device is engineered to operate with low power consumption, making it ideal for battery-powered applications.

Product Applications

The versatility of the SST39VF401C-70-4I-MAQE-T Flash memory makes it an excellent choice for a variety of applications. It is widely used in embedded systems for storing application code and data due to its non-volatility and reliability. Automotive electronics benefit from its robustness and endurance, particularly in applications like engine control units and infotainment systems. Additionally, its industrial-grade specifications make it a go-to choice for industrial automation, medical devices, and other critical systems that require dependable and durable memory storage solutions.

Quality and Reliability

Microchip Technology is committed to delivering high-quality products, and the SST39VF401C-70-4I-MAQE-T is no exception. It is manufactured to meet stringent industry standards, ensuring both quality and reliability for the end-user. With its advanced features and proven performance, this Flash memory device is a testament to Microchip's dedication to excellence in semiconductor technology.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess