EN
  • EN
  • DE

SST39VF801C-70-4I-MAQE-T

Part No SST39VF801C-70-4I-MAQE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (512K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-WFBGA
Supplier Device Package 48-WFBGA (6x4)
Base Product Number SST39VF801
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254310-SST39VF801C-70-4I-MAQE-T
Ultra Librarian 3D Model Ultra Librarian SST39VF801C-70-4I-MAQE-T CAD Model

Description

The SST39VF801C-70-4I-MAQE-T is a high-performance, reliable Flash memory device from the esteemed manufacturer, Microchip Technology. This non-volatile memory product offers a substantial 8 Megabit (1M x 8-bit) storage capacity, making it an excellent choice for a wide range of applications that require data and program code storage.

This particular model operates with a power supply voltage range of 2.7V to 3.6V, which allows for low-power consumption while maintaining efficient performance. It is designed with a 70ns access time, ensuring quick data retrieval and high-speed read operations, which is crucial for time-sensitive applications.

The SST39VF801C-70-4I-MAQE-T supports a versatile 48-lead TSOP (Thin Small Outline Package) form factor, which is widely used in the industry for its space-saving benefits and ease of PCB (Printed Circuit Board) mounting. This package type is particularly beneficial for compact devices where board space is at a premium.

One of the notable features of this Flash memory device is its compatibility with the standard Parallel Interface, which simplifies integration into existing designs and allows for straightforward interfacing with microcontrollers, microprocessors, and other digital systems.

The device boasts sector-erase and block-erase capabilities, providing flexibility for data management and enabling efficient memory utilization. Erase and programming operations are performed on a sector or block basis, allowing for the preservation of valuable data while updating content as needed.

Furthermore, the SST39VF801C-70-4I-MAQE-T is designed for high reliability and endurance, with a minimum of 100,000 erase and program cycles per sector. This endurance, coupled with a typical data retention of over 100 years, ensures that the device can be relied upon for long-term applications.

In summary, the Microchip Technology SST39VF801C-70-4I-MAQE-T Flash memory offers a robust and flexible storage solution for a plethora of electronic applications, from embedded systems to consumer electronics, all while maintaining a compact footprint and low power consumption.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess