EN
  • EN
  • DE

SST39VF802C-70-4I-EKE-T

Part No SST39VF802C-70-4I-EKE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (512K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number SST39VF802
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Standard Package 1,000
Win Source Part Number 1320426-SST39VF802C-70-4I-EKE-T
Ultra Librarian 3D Model Ultra Librarian SST39VF802C-70-4I-EKE-T CAD Model

Description

Microchip Technology SST39VF802C-70-4I-EKE-T Flash Memory

The SST39VF802C-70-4I-EKE-T is a high-performance CMOS Multi-Purpose Flash (MPF) memory product from the reputable manufacturer Microchip Technology. This non-volatile memory device offers a storage capacity of 8 Mbit (8,388,608 bits) and is designed to provide a flexible and reliable solution for a wide range of applications that require data and program code storage.

Constructed with a 4 Meg x 16-bit configuration, this flash memory chip provides a substantial amount of space for firmware storage, boot code, and data logging. The device operates at a standard voltage range of 2.7V to 3.6V, which makes it compatible with most 3V systems and ensures low power consumption, an essential feature for battery-operated and power-sensitive applications.

The SST39VF802C-70-4I-EKE-T boasts a fast read access time of 70 ns, ensuring quick data retrieval, which is crucial for performance-critical applications. It also supports a versatile Sector-Erase and Block-Erase function, allowing specific regions of memory to be erased and reprogrammed without affecting the integrity of the remaining data. This feature is particularly useful for applications that need to update firmware or configuration parameters in the field.

One of the key advantages of this flash memory is its endurance. It is rated for a minimum of 100,000 erase and program cycles per sector, which translates to a robust and durable storage solution capable of withstanding frequent write operations over an extended period. Additionally, the data retention is specified for a minimum of 20 years, providing a long-term and reliable storage medium.

For ease of integration, the SST39VF802C-70-4I-EKE-T is available in a 48-pin TSOP (Thin Small Outline Package) and has a temperature range of -40°C to +85°C, which ensures operation in extreme environmental conditions. Its compatibility with JEDEC standards facilitates straightforward drop-in replacement for other standard flash memory devices, simplifying the design process for engineers.

In summary, the SST39VF802C-70-4I-EKE-T from Microchip Technology is a robust, reliable, and high-speed flash memory component that offers excellent performance and flexibility for a multitude of electronic systems requiring non-volatile storage solutions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess