EN
  • EN
  • DE

SST89C58RD2-33-C-NJE

Part No SST89C58RD2-33-C-NJE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193668-SST89C58RD2-33-C-NJE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89C58RD2-33-C-NJE CAD Model

Description

Microchip Technology SST89C58RD2-33-C-NJE

The SST89C58RD2-33-C-NJE is a highly reliable, 8-bit microcontroller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of the FlashFlex family, which is well-suited for a wide range of applications in the automotive, industrial, and consumer electronics markets.

Key Features:

  • High-Performance 8-Bit MCU: Based on the 8051 architecture, this microcontroller operates at up to 33 MHz, providing robust performance for complex tasks.
  • Enhanced Flash Memory: It comes with 72 KB of on-chip flash memory that offers the flexibility of in-circuit reprogramming and is partitioned into 1 KB sectors for efficient memory usage.
  • RAM Resources: The device includes 1,024 bytes of on-chip RAM, which is essential for temporary data storage and stack operations.
  • Flexible I/O Options: With 32 programmable I/O lines, this microcontroller allows for versatile interfacing with peripheral devices.
  • Dual Block SuperFlash EEPROM: The SST89C58RD2-33-C-NJE features a dual-block SuperFlash EEPROM structure, which ensures high reliability and endurance for data storage.
  • Serial Communication: Equipped with a full-duplex enhanced UART, this MCU supports serial communication protocols that are vital for data exchange with external devices.
    • Applications:

      The versatility of the SST89C58RD2-33-C-NJE makes it an ideal choice for a variety of applications, including:

      • Automotive systems
      • Industrial control systems
      • Home appliances
      • Consumer electronics
      • Security systems

      Quality and Reliability:

      Microchip Technology is committed to delivering high-quality products. The SST89C58RD2-33-C-NJE is manufactured to the highest standards, ensuring reliable operation even in the most demanding environments. With its robust design and advanced features, this microcontroller is a testament to Microchip's dedication to excellence in embedded control solutions.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess