EN
  • EN
  • DE

SST89E516RD2-40-C-NJE

Part No SST89E516RD2-40-C-NJE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 72KB FLASH 44PLCC / MCU 8-bit 8051 CISC 72KB Flash 5V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 36
Program Memory Size 72KB (72K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C
Dimension 44-LCC (J-Lead)
Win Source Part Number 193670-SST89E516RD2-40-C-NJE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SST89E516
Introduction Date August 08, 2001
ECCN 3A991.b.1.a
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SST89E516RD2-40-C-NJE CAD Model

Description

The SST89E516RD2-40-C-NJE is a robust and versatile 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of embedded system applications. This microcontroller is part of the FlashFlex family, which is renowned for its high performance and reliability.

Key Features

  • Core: The device is built around an 8051-compatible CPU core, ensuring compatibility with a vast ecosystem of development tools and existing code.
  • Clock Speed: It operates at a maximum frequency of 40 MHz, providing a good balance between power consumption and processing capability.
  • Flash Memory: It comes with 72 KB of on-chip flash memory, which is partitioned into two independent blocks. This allows for In-System Programming (ISP) and In-Application Programming (IAP) capabilities.
  • RAM: The microcontroller is equipped with 1,024 bytes of RAM for efficient data handling and processing.
  • I/O Pins: It boasts 40 versatile I/O pins, which can be programmed to support various peripherals and interfaces, enhancing the microcontroller's adaptability to different tasks.
  • Operating Temperature: The device is designed to operate reliably over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: The SST89E516RD2-40-C-NJE is available in a 40-pin PDIP (Plastic Dual In-line Package), which is well-suited for prototyping and small-scale production.

Applications

The microcontroller's rich feature set makes it ideal for a variety of applications, including:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive systems
  • Embedded security systems

Programming and Development Support

Microchip Technology provides comprehensive support for the SST89E516RD2-40-C-NJE through their well-established development tools. Developers can take advantage of the MPLAB IDE and a wide range of third-party tools for programming, debugging, and prototyping with this microcontroller.

With its combination of performance, memory options, and extended temperature range, the SST89E516RD2-40-C-NJE stands as a reliable and flexible solution for engineers and designers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,730 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess