EN
  • EN
  • DE

SST89E52RC-33-C-PIE

Part No SST89E52RC-33-C-PIE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193675-SST89E52RC-33-C-PIE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89E52RC-33-C-PIE CAD Model

Description

Microchip Technology SST89E52RC-33-C-PIE

The SST89E52RC-33-C-PIE is a high-performance, 8-bit microcontroller designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the FlashFlex family of Microchip's 8051 microcontroller products and is crafted to offer a versatile and cost-effective solution for a wide range of embedded applications.

Featuring a 33 MHz operation frequency, the SST89E52RC-33-C-PIE provides a robust platform for applications requiring fast processing and real-time responses. The microcontroller is equipped with 8KB of on-chip Flash memory, which allows for the convenient storage and execution of user programs. This Flash memory also supports In-System Programming (ISP) and In-Application Programming (IAP) capabilities, enabling users to update the firmware on-the-fly, which is essential for future-proofing devices and reducing maintenance costs.

With 256 bytes of RAM, the SST89E52RC-33-C-PIE can handle complex tasks and store temporary data efficiently. The microcontroller also includes a wide range of peripherals, such as dual data pointers, three 16-bit timer/counters, a full-duplex serial port, and an on-chip Watchdog Timer. These integrated features ensure that the microcontroller can manage multiple tasks simultaneously and maintain stable operation.

For connectivity, the device offers a versatile range of I/O options, with 32 programmable I/O lines that allow for flexible interfacing with external devices. This makes the SST89E52RC-33-C-PIE an ideal choice for applications like industrial control systems, home automation, consumer electronics, and automotive systems.

The SST89E52RC-33-C-PIE comes in a 40-pin DIP (Dual In-line Package), which is widely used and preferred for prototyping and small-scale production due to its ease of handling and soldering. The microcontroller operates at a voltage range of 4.5V to 5.5V, making it compatible with most 5V logic and power systems. Additionally, its commercial temperature range ensures reliable performance across various environmental conditions.

Overall, the SST89E52RC-33-C-PIE by Microchip Technology offers a balanced blend of performance, memory, peripherals, and flexibility, making it a prime choice for developers and engineers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7891 $65.3673
7+ $17.8782 $125.1474
11+ $17.3204 $190.5244
14+ $16.7614 $234.6596
18+ $16.2023 $291.6414
24+ $14.5264 $348.6336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess