EN
  • EN
  • DE
  • IT

SST89E54RD2-40-C-TQJE

Part No SST89E54RD2-40-C-TQJE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193678-SST89E54RD2-40-C-TQJE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89E54RD2-40-C-TQJE CAD Model

Description

Microchip Technology SST89E54RD2-40-C-TQJE

The SST89E54RD2-40-C-TQJE is a robust 8-bit microcontroller from Microchip Technology's SST89E series, designed to offer a high-performance solution for embedded systems. This microcontroller is based on the 8051 architecture, which is renowned for its simplicity and efficiency in a wide range of applications.

With a 40 MHz operating frequency, the SST89E54RD2 provides the speed necessary for time-critical tasks and applications requiring quick data processing and real-time responses. The device comes in a convenient and space-saving 44-TQFP (Thin Quad Flat Package) that ensures a compact footprint on the printed circuit board, making it suitable for space-constrained applications.

This microcontroller is equipped with 72 KB of flash memory, which provides ample space for storing application code. The flash memory is In-System Programmable (ISP), allowing for firmware updates and application changes without the need for removing the chip from its circuit, a feature that greatly enhances flexibility and reduces downtime during maintenance or upgrades.

The SST89E54RD2-40-C-TQJE also boasts a wide range of features including:

  • Three 16-bit timers/counters that can be used for timing events, generating waveforms, or measuring pulse widths.
  • Dual data pointers that accelerate data movement and processing, significantly improving performance in data-intensive tasks.
  • 12.5 mA typical high drive I/O ports, which can directly drive LEDs and other devices without the need for external transistors.
  • A versatile serial communication controller that supports multiple serial communication protocols, facilitating easy integration with peripherals and other microcontrollers.
  • Watchdog Timer (WDT) to ensure the system continues to operate even if the software becomes unresponsive.
  • Power-saving modes such as Idle and Power-Down modes that help to minimize power consumption when full processing power is not required.

These features make the SST89E54RD2-40-C-TQJE from Microchip Technology an excellent choice for a wide range of applications, including industrial control systems, home appliances, automotive electronics, and more, where reliability, performance, and ease of use are paramount.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess