EN
  • EN
  • DE
  • IT

SST89E54RD2A-40-C-TQJE

Part No SST89E54RD2A-40-C-TQJE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 36
Program Memory Size 24KB (24K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C
Dimension 44-TQFP
Win Source Part Number 193681-SST89E54RD2A-40-C-TQJE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89E54RD2A-40-C-TQJE CAD Model

Description

Microchip Technology SST89E54RD2A-40-C-TQJE

The SST89E54RD2A-40-C-TQJE is a high-performance, 8-bit microcontroller from Microchip Technology, crafted for a wide range of applications that require a reliable and efficient embedded control solution. This device belongs to Microchip's FlashFlex family and is designed to provide users with a versatile platform that combines the advantages of both, the traditional Microcontroller and the Flash memory technology.

Key Features:

  • Core: The product utilizes an 8051-based CPU core, ensuring compatibility with a broad range of existing software and development tools.
  • Clock Speed: It operates at a frequency of up to 40 MHz, delivering swift processing capabilities for time-sensitive applications.
  • Memory: It comes equipped with 72 KB of on-chip flash memory, which is partitioned into 1 KB sectors and 4 KB blocks for flexible data storage and code protection.
  • I/O Pins: The microcontroller features 40 versatile I/O pins, allowing for extensive interfacing with peripheral devices.
  • Temperature Range: Designed to withstand industrial temperature ranges, it operates between -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: The SST89E54RD2A-40-C-TQJE is available in a 44-pin TQFP (Thin Quad Flat Package), which is ideal for space-constrained applications.
  • In-System Programming: With its In-System Programming (ISP) capability, users can program and reprogram the device without removing it from the circuit, greatly simplifying updates and maintenance.

Applications:

This microcontroller is adept for use in a variety of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive components
  • Communication systems

The SST89E54RD2A-40-C-TQJE is a testament to Microchip Technology's commitment to providing advanced microcontroller solutions that meet the evolving needs of modern electronics. Its robust feature set, coupled with its ease of use, makes it an excellent choice for designers looking to create efficient and cost-effective products.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess