EN
  • EN
  • DE

SST89E58RD2A-40-C-TQJE

Part No SST89E58RD2A-40-C-TQJE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 40KB FLASH 44TQFP / MCU 8-bit 8051 CISC 40KB Flash 5V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 36
Program Memory Size 40KB (40K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C
Dimension 44-TQFP
Win Source Part Number 193689-SST89E58RD2A-40-C-TQJE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SST89E58RD2A
Introduction Date August 08, 2001
ECCN 3A991.b.1.a
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SST89E58RD2A-40-C-TQJE CAD Model

Description

Microchip Technology SST89E58RD2A-40-C-TQJE FlashFlex51 8-bit Microcontroller

The SST89E58RD2A-40-C-TQJE is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to deliver high performance and reliability for a wide range of embedded applications. This MCU is part of the FlashFlex51 family of 8-bit devices, which are based on the 8051 instruction set and are pin-for-pin compatible with standard 8051 microcontroller devices.

Featuring a 40 MHz clock speed, the SST89E58RD2A-40-C-TQJE provides a robust platform for applications requiring fast processing and real-time responses. It comes equipped with 72KB of on-chip flash memory, which is partitioned into a 64KB main block and an 8KB auxiliary block. This memory architecture allows for In-System Programming (ISP) and In-Application Programming (IAP) capabilities, enabling users to update firmware on the fly without the need for external programming devices.

The device operates within a wide voltage range of 4.5V to 5.5V, making it suitable for various power environments. Its temperature range of -40°C to +85°C ensures stable operation under extreme conditions, which is critical for industrial and automotive applications.

Key features of the SST89E58RD2A-40-C-TQJE include:

  • 8-bit 8051-compatible MCU with 40 MHz clock speed
  • 72KB of on-chip flash memory for program storage
  • 1024 bytes of on-chip RAM for data processing
  • Three 16-bit timer/counters for precise event timing and counting
  • Full-duplex enhanced UART for serial communication
  • Support for SPI and I²C protocols for peripheral connectivity
  • Dual data pointer to speed up data movement with automatic increment/decrement
  • Power-saving modes including Idle and Power-Down modes for energy efficiency
  • Programmable Watchdog Timer for system reliability
  • PLL for CPU clock frequency multiplication

The MCU is available in a 44-lead TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications. With its robust feature set and flexible memory options, the SST89E58RD2A-40-C-TQJE is an excellent choice for embedded systems that require a high level of integration, such as automation, consumer electronics, and IoT devices.

Whether you are developing a new project or upgrading an existing one, the SST89E58RD2A-40-C-TQJE by Microchip Technology provides a reliable and efficient solution for your microcontroller needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess