EN
  • EN
  • DE

SST89V516RD2-33-I-NJE-T-NXX

Part No SST89V516RD2-33-I-NJE-T-NXX
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 72KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Part Status Obsolete (End Of Life)
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 36
Program Memory Size 72KB (72K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803325-SST89V516RD2-33-I-NJE-T-NXX
Ultra Librarian 3D Model Ultra Librarian SST89V516RD2-33-I-NJE-T-NXX CAD Model

Description

Microchip Technology SST89V516RD2-33-I-NJE-T-NXX

The SST89V516RD2-33-I-NJE-T-NXX is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer robust features for a wide range of applications. This MCU is part of the FlashFlex family and is crafted to deliver a versatile combination of power, efficiency, and reliability for embedded systems.

Key Features:

  • Core: The device is built around an 8-bit 8051-compatible microcontroller core, which operates at a frequency of up to 33 MHz, providing a solid backbone for both simple and complex operations.
  • Memory: It comes equipped with 72 KB of Flash memory, which is partitioned into 1 KB sectors and 4 KB blocks for easy and efficient data management. The Flash memory is also In-System Programmable (ISP) and In-Application Programmable (IAP) for greater flexibility.
  • Endurance: The Flash memory has an endurance of at least 100,000 erase/write cycles, ensuring long-term reliability and stability for the applications that depend on frequent data updates.
  • Temperature Range: This MCU can operate over the industrial temperature range, from -40°C to +85°C, making it suitable for harsh environments.
  • I/O Ports: It offers 32 I/O pins, allowing for a wide range of inputs and outputs to interface with sensors, actuators, and other peripherals.
  • Power-saving Modes: The SST89V516RD2-33-I-NJE-T-NXX supports multiple power-saving modes, including Idle and Power-down modes, to optimize power consumption for battery-powered and energy-sensitive applications.

Applications:

The versatility of this MCU makes it ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Consumer electronics
  • Internet of Things (IoT) devices

With its robust set of features, the SST89V516RD2-33-I-NJE-T-NXX from Microchip Technology is a reliable choice for developers looking to create sophisticated and durable embedded systems. Whether for professional or hobbyist projects, this MCU offers the performance and flexibility needed to meet a wide range of design requirements.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1391 $64.2519
20+ $5.8582 $117.1640
31+ $5.6757 $175.9467
43+ $5.4920 $236.1560
55+ $5.3095 $292.0225
73+ $4.7598 $347.4654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess