EN
  • EN
  • DE

SST89V516RD2-33-I-TQJE

Part No SST89V516RD2-33-I-TQJE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 72KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 36
Program Memory Size 72KB (72K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 3.6 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C
Dimension 44-TQFP
Win Source Part Number 193697-SST89V516RD2-33-I-TQJE
Family Name SST89V516RD2
Introduction Date August 08, 2001
ECCN 3A991.b.1.a
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89V516RD2-33-I-TQJE CAD Model

Description

The SST89V516RD2-33-I-TQJE is a versatile and high-performance microcontroller unit (MCU) from Microchip Technology's rich portfolio of embedded control solutions. Designed to cater to a wide array of applications, this MCU is part of the FlashFlex family, which is renowned for its flexibility and reliability in various demanding environments.

Key Features

  • Core: The device is built around a powerful 8-bit 8051-compatible microcontroller core, which operates at a frequency of up to 33 MHz, providing a solid balance between processing power and energy efficiency.
  • Memory: It comes equipped with 72 KB of on-chip flash memory, which can be used for both program code and data storage. This flash memory is partitioned into 1 KByte sectors and supports In-System Programming (ISP) and In-Application Programming (IAP) capabilities, allowing for firmware updates without removing the chip from its application.
  • Temperature Range: The device is specified for industrial temperature ranges, operating reliably between -40°C and +85°C, making it suitable for harsh environments.
  • Package: Housed in a 44-pin TQFP (Thin Quad Flat Pack) package, the SST89V516RD2-33-I-TQJE is designed for space-constrained applications while offering ample I/O options for interfacing with other components in a system.
  • Power Management: It features low power consumption with several power-saving modes, including Idle and Power-down modes, which are essential for battery-operated and power-sensitive applications.
  • Peripheral Integration: The MCU includes a variety of integrated peripherals such as PWM (Pulse Width Modulation) outputs, digital I/O ports, serial communication interfaces like SPI and I2C, and a watchdog timer for system reliability.

Applications

The flexibility and robust feature set of the SST89V516RD2-33-I-TQJE make it an ideal choice for a multitude of applications, including but not limited to industrial control systems, home automation, automotive electronics, and consumer electronic products. Its programmability and memory endurance ensure a long lifecycle, making it a cost-effective solution for both complex and simple tasks.

Conclusion

Overall, the SST89V516RD2-33-I-TQJE from Microchip Technology stands out as a reliable and adaptable MCU choice for designers and engineers looking to leverage the performance and features of the 8051 architecture in modern applications. Its combination of processing power, memory capabilities, and robust design ensures that it can meet the needs of a wide range of embedded system challenges.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess