EN
  • EN
  • DE
  • IT

SST89V54RD2-33-C-NJE

Part No SST89V54RD2-33-C-NJE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193702-SST89V54RD2-33-C-NJE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST89V54RD2-33-C-NJE CAD Model

Description

Microchip Technology SST89V54RD2-33-C-NJE

The SST89V54RD2-33-C-NJE is a high-performance, 8-bit microcontroller designed by Microchip Technology, which is renowned for its robust and reliable electronic components. This microcontroller is part of the FlashFlex family and is crafted to cater to a wide array of applications ranging from industrial control systems to consumer electronics, thanks to its versatile features and specifications.

At the core of the SST89V54RD2-33-C-NJE is a powerful 8051 CPU, which operates at a frequency of up to 33 MHz, providing the computational speed necessary for demanding tasks. The device is equipped with 72KB of flash memory, which not only allows for ample program storage but also offers the convenience of in-system programming (ISP) and in-application programming (IAP) capabilities. This means that firmware updates can be easily and efficiently executed without the need for additional hardware or complex procedures.

The microcontroller's architecture is designed with an emphasis on flexibility and efficiency. It features 1KB of on-chip RAM for data storage, which is essential for real-time operations and task management. Furthermore, the SST89V54RD2-33-C-NJE incorporates a variety of peripherals that enhance its functionality. These include digital I/O ports, serial communication interfaces such as SPI and I²C, and timers/counters that are crucial for precise event timing and pulse generation.

With its wide operating voltage range from 2.7V to 5.5V, the SST89V54RD2-33-C-NJE is suitable for battery-operated devices as well as those connected to power grids. Its robust design ensures reliable operation even in harsh environments, characterized by a commercial temperature range of 0°C to 70°C.

The SST89V54RD2-33-C-NJE comes in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its space-saving footprint and ease of integration into a variety of PCB layouts. This microcontroller is a testament to Microchip Technology's commitment to providing high-quality, versatile components that empower developers to create innovative and efficient electronic solutions.

Whether you are designing a sophisticated industrial control system, a smart consumer gadget, or any other application that demands a reliable and powerful microcontroller, the SST89V54RD2-33-C-NJE is an excellent choice that promises to deliver outstanding performance and adaptability.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess