EN
  • EN
  • DE
  • IT

SST89V54RD2-33-TQJE

Part No SST89V54RD2-33-TQJE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193705-SST89V54RD2-33-TQJE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST89V54RD2-33-TQJE CAD Model

Description

Microchip Technology SST89V54RD2-33-TQJE Microcontroller Overview

The SST89V54RD2-33-TQJE is a high-performance, 8-bit microcontroller from Microchip Technology, designed to offer a versatile solution for embedded control applications. This microcontroller is part of the FlashFlex family of products and is characterized by its flexibility, reliability, and efficiency, making it an ideal choice for a wide range of applications including industrial control, consumer electronics, and automotive systems.

Key Features

  • Core: The device is built around a powerful 8051-compatible CPU core, ensuring compatibility with a vast ecosystem of development tools and existing code.
  • Memory: It comes with 72 KB of on-chip flash memory, which is partitioned into a 64 KB main block and an 8 KB secondary block for added flexibility in code storage and management.
  • Speed: The microcontroller operates at a maximum frequency of 33 MHz, providing a robust platform for time-sensitive tasks and high-speed processing requirements.
  • Operating Voltage: It functions within a wide operating voltage range of 2.7V to 5.5V, accommodating various power supply configurations and ensuring adaptability to different system voltages.
  • Temperature Range: The SST89V54RD2-33-TQJE is designed to work reliably within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: The device is available in a 44-lead TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.
  • I/O Ports: It features up to 32 programmable I/O ports, offering ample interface options for peripheral devices and external components.
  • In-System Programming (ISP): With ISP capability, users can update the firmware in the field without removing the microcontroller from the circuit, significantly simplifying maintenance and upgrades.

Applications

Due to its robust feature set, the SST89V54RD2-33-TQJE is an excellent choice for various applications, including:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Consumer electronics
  • Internet of Things (IoT) devices

Overall, the SST89V54RD2-33-TQJE by Microchip Technology offers a blend of performance, flexibility, and reliability, making it a go-to solution for developers seeking an 8-bit microcontroller that can meet the demands of modern embedded systems.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess