EN
  • EN
  • DE

SST89V564-33-C-NJ

Part No SST89V564-33-C-NJ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193711-SST89V564-33-C-NJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89V564-33-C-NJ CAD Model

Description

Microchip Technology SST89V564-33-C-NJ Microcontroller

The SST89V564-33-C-NJ is a high-performance, 8-bit microcontroller designed and produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This versatile microcontroller is based on the 8051 architecture, making it compatible with a wide range of existing software and modules that support this industry-standard platform.

Operating at a frequency of 33 MHz, the SST89V564-33-C-NJ offers a balanced combination of processing power and energy efficiency, making it suitable for a variety of embedded applications. The device features a 64KB Flash memory, which provides ample space for application code and data storage, with the added benefit of in-system programmability for easy firmware updates and field upgrades.

The microcontroller is housed in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring robust physical protection and ease of integration into a wide range of product designs. It supports a wide voltage range of 2.7V to 5.5V, providing flexibility in power supply design and compatibility with both 3.3V and 5V systems.

Key features of the SST89V564-33-C-NJ include:

  • 64KB of on-chip Flash EEPROM program memory with endurance of 100,000 write cycles
  • 1KB of on-chip RAM for data storage
  • Three 16-bit timers/counters for precise timekeeping and event counting
  • Full-duplex UART for serial communication
  • Watchdog Timer (WDT) to ensure system reliability and prevent lock-up
  • PWM (Pulse Width Modulation) outputs for control applications
  • SPI (Serial Peripheral Interface) for high-speed synchronous serial data transfer
  • Multiple I/O ports for interfacing with sensors, actuators, and other peripherals
  • Power-saving modes, including Idle and Power-Down modes, to conserve energy in low-activity states

Microchip's SST89V564-33-C-NJ microcontroller is an ideal choice for developers looking for a reliable and flexible MCU for their embedded systems. Whether it's for industrial control, consumer electronics, or IoT devices, this microcontroller provides the performance and features necessary to meet the demands of modern embedded applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess