EN
  • EN
  • DE

SY100E101JI

Part No SY100E101JI
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NO QUAD 4INPUT 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type NOR/OR Gate
Number of Circuits 4
Number of Inputs 16 Input (4, 4, 4, 4)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating 4.2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 120312-SY100E101JI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100E101JI CAD Model

Description

Product Overview: Microchip Technology SY100E101JI

The SY100E101JI is a high-performance integrated circuit designed and manufactured by Microchip Technology. This versatile component is part of Microchip's SY100E series and is specifically engineered to meet the demanding requirements of high-speed digital systems. With its robust feature set and reliable performance, the SY100E101JI is an excellent choice for applications requiring fast signal processing and precise timing control.

Key Features

  • Technology: The SY100E101JI utilizes advanced ECL (Emitter Coupled Logic) technology, ensuring rapid signal propagation and minimal propagation delay, which is crucial for high-speed digital circuits.
  • Functionality: This device is a Quad Differential Line Receiver, capable of translating four separate differential ECL signals into corresponding TTL/CMOS outputs, making it suitable for interfacing between different logic families.
  • Performance: With a maximum frequency exceeding 3GHz, the SY100E101JI is designed to support ultra-fast operations, making it ideal for telecommunications, data processing, and other high-speed computing applications.
  • Power Supply: It operates with a standard ECL power supply voltage of -4.2V, which is typical for high-speed ECL devices.
  • Temperature Range: The device is specified for the industrial temperature range of -40°C to +85°C, ensuring reliable operation under a wide range of environmental conditions.
  • Packaging: The SY100E101JI is offered in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and excellent thermal characteristics.

Applications

The SY100E101JI is well-suited for various applications, including but not limited to:

  • High-speed data transmission systems
  • Telecommunications equipment
  • Automated test equipment (ATE)
  • Precision timing circuits
  • High-frequency clock distribution networks

Conclusion

In summary, the SY100E101JI from Microchip Technology is a high-speed Quad Differential Line Receiver that offers exceptional performance for systems requiring fast and reliable signal conversion. Its ECL-to-TTL/CMOS translation capabilities, combined with a high-frequency response and industrial temperature range, make it a versatile and indispensable component in modern digital designs.

You May Also Be Interested in

ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $4.3550
Texas Instruments
IC DUAL AND-ORINV GATE 14-SOIC / AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC
Lowest to $0.4935
ON Semiconductor
INVERTER / Configurable Circuit Input
Lowest to $0.3538
NXP / Nexperia
IC DUAL AND-OR GATE 14-SOIC / AND/OR Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SO
Lowest to $0.0982
Texas Instruments
IC INVERTER 8-INPUT 20SSOP / Configurable Circuit Input
Lowest to $0.8802
ON Semiconductor
INVERTER/BUFFER, 10K SERIES, ECL / Configurable Circuit Input
Lowest to $2.2014
Microchip Technology
IC GATE AND/NAND DIFF 2INP 8SOIC
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8-SOIC
Need more? Email Us
ON Semiconductor
IC AND/NAND QUAD 2INP ECL 32LQFP
Lowest to $12.7650

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3793 $59.0344
20+ $6.0557 $121.1140
30+ $5.8662 $175.9860
41+ $5.6768 $232.7488
53+ $5.4874 $290.8322
71+ $4.9203 $349.3413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess