EN
  • EN
  • DE

SY100E111LEJI-TR

Part No SY100E111LEJI-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series 100E, Precision Edge®
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input PECL
Output PECL
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SY100E111
Other Names SY100E111LEJI TR,SY100E111LEJI TR,SY100E111LEJITR,SY100E111LEJITR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269954-SY100E111LEJI-TR
Ultra Librarian 3D Model Ultra Librarian SY100E111LEJI-TR CAD Model

Description

Microchip Technology's SY100E111LEJI-TR: A High-Performance LVPECL Fanout Buffer

The SY100E111LEJI-TR from Microchip Technology is a quintessential component for high-speed digital systems requiring precise timing and signal distribution. This device, part of Microchip's high-performance ECL family, is a 5V LVPECL 1:9 differential fanout buffer designed to meet the rigorous demands of networking, telecommunications, and high-speed data transfer applications.

Key Features:

  • High-Speed Performance: The SY100E111LEJI-TR operates at exceptional speeds, making it suitable for systems requiring fast signal processing and minimal skew.
  • Low Skew Outputs: With its tightly controlled output skew, the device ensures signal integrity and synchronization across multiple paths, which is critical for high-speed digital communication.
  • Differential LVPECL Outputs: The differential Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs provide a robust signaling environment with reduced noise susceptibility, ideal for maintaining signal fidelity over long distances and in noisy environments.
  • Flexible Power Supply: The SY100E111LEJI-TR is designed to operate with a 5V power supply, providing compatibility with a wide range of existing systems and ease of integration.
  • Temperature Range: This device is operational over an extended temperature range, making it suitable for use in environments with varying thermal conditions.

Applications:

  • High-speed data transmission systems
  • Networking and telecommunications equipment
  • Signal distribution and clock generation
  • Test and measurement equipment

The SY100E111LEJI-TR is a testament to Microchip Technology's commitment to providing high-quality, reliable components for advanced digital systems. With its high-speed capabilities, low skew, and robust LVPECL outputs, this fanout buffer is an essential building block for engineers and designers looking to enhance the performance and reliability of their applications.

Whether for new designs or upgrades to existing systems, the SY100E111LEJI-TR offers a balance of speed, precision, and durability that is hard to match in the industry, making it a top choice for those in need of a high-performance signal distribution solution.

You May Also Be Interested in

Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Lowest to $5.7099
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess