EN
  • EN
  • DE

SY100E111LJC-TR

Part No SY100E111LJC-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series 100E, Precision Edge®
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input PECL
Output PECL
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SY100E111
Other Names SY100E111LJC TR,SY100E111LJC TR,SY100E111LJCTR,SY100E111LJCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269955-SY100E111LJC-TR
Ultra Librarian 3D Model Ultra Librarian SY100E111LJC-TR CAD Model

Description

Microchip Technology's SY100E111LJC-TR: High-Speed 3.3V LVPECL Fanout Buffer

The SY100E111LJC-TR from Microchip Technology is a high-performance, 3.3V LVPECL fanout buffer designed to address the need for distributing high-speed clock signals in a digital system. This device is a quintessential component for applications that require low skew, high-frequency clock distribution and translation.

Constructed with advanced high-speed bipolar technology, the SY100E111LJC-TR offers a 1:9 fanout, which makes it ideal for distributing a single clock input to multiple destinations without significant signal degradation. The buffer operates over a wide frequency range, making it suitable for various applications, from telecommunications and computing to industrial and networking equipment.

Key Features:

  • Low Skew Output: The device provides a very low skew between outputs, ensuring synchronous signal distribution which is critical for maintaining data integrity in high-speed digital systems.
  • High-Speed Operation: With the capability to handle clock frequencies, the SY100E111LJC-TR can meet the demands of high-performance systems.
  • Differential LVPECL Outputs: The differential Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs deliver reduced noise and improved signal integrity compared to single-ended solutions.
  • Power Supply: The device operates from a 3.3V supply, making it compatible with contemporary low-voltage systems while also providing the benefit of reduced power consumption.
  • Temperature Range: The SY100E111LJC-TR is designed to perform reliably over an extended industrial temperature range, ensuring stable operation in varying environmental conditions.

This fanout buffer is available in a compact 32-lead LQFP package, which is suitable for space-constrained applications. The SY100E111LJC-TR also features a fail-safe function that ensures the outputs are in a high impedance state when the inputs are open, further enhancing the reliability of the system it's integrated into.

With its combination of high-speed performance, low skew, and robust design, the SY100E111LJC-TR from Microchip Technology is an excellent choice for designers looking to enhance their system's clock distribution network with precision and efficiency.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
Analog Devices Inc.
IC DIVIDER X8 PRESCALER 16-QFN / RF IC Divide-by-8 VSAT 0Hz ~ 18GHz 16-QFN (3x3)
Lowest to $49.3288

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9794 $59.7940
24+ $4.9061 $117.7464
37+ $4.7527 $175.8499
51+ $4.5994 $234.5694
65+ $4.4462 $289.0030
87+ $3.9861 $346.7907
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess