EN
  • EN
  • DE

SY100E157JC

Part No SY100E157JC
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description QUAD 2:1 MULTIPLEXER | IC MULTIPLEXER QUAD 2:1 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Multiplexer
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage (V) -4.2V ~ -5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 100E157
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1262797-SY100E157JC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100E157JC CAD Model

Description

Product Overview: SY100E157JC from Microchip Technology

The SY100E157JC is a high-performance, precision integrated circuit developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is a quint differential line receiver designed for use in applications requiring ultra-fast and accurate data transmission and reception. It is a part of Microchip's SY100E series, which is renowned for its exceptional performance in demanding environments.

Key Features

  • High-Speed Performance: The SY100E157JC is engineered to operate at high speeds, making it suitable for telecommunications, data communications, and high-speed computing applications.
  • Differential Line Receiver: As a quint differential line receiver, it boasts five independent receiver channels, enhancing the device's capability to handle multiple data streams simultaneously.
  • Low Power Consumption: Despite its high-speed operation, the SY100E157JC is designed to be power-efficient, which is critical for minimizing heat generation and power usage in high-density electronic systems.
  • Enhanced Signal Integrity: The product features excellent noise immunity and reduced electromagnetic interference (EMI), ensuring reliable signal integrity even in electrically noisy environments.
  • Wide Voltage Range: It operates over a broad voltage range, providing design flexibility and compatibility with various logic levels and power supplies.
  • Robust Temperature Range: The SY100E157JC is rated for industrial temperature ranges, making it suitable for deployment in harsh environmental conditions.

Applications

The SY100E157JC is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data transfer systems
  • Telecommunication infrastructure
  • Automated test equipment (ATE)
  • High-performance computing
  • Aerospace and defense electronics

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The SY100E157JC is manufactured with stringent quality control processes, ensuring that it meets the highest industry standards for reliability and performance. Customers can trust this product to provide a reliable solution for their high-speed data reception needs.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit Microchip Technology's official website or contact their support team for personalized assistance.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0122 $64.0976
18+ $6.5743 $118.3374
28+ $6.3687 $178.3236
38+ $6.1631 $234.1978
49+ $5.9575 $291.9175
65+ $5.3419 $347.2235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess