EN
  • EN
  • DE

KSZ8993I

Part No KSZ8993I
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC 10/100 INTEG SWITCH 128PQFP / 10/100 Integrated Switch 128-PQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting Type Surface Mount
Package / Case 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KSZ8993
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 922553-KSZ8993I
Ultra Librarian 3D Model Ultra Librarian KSZ8993I CAD Model

Description

Microchip Technology's KSZ8993I Integrated 3-Port Switch

The KSZ8993I from Microchip Technology is a highly integrated 3-port switch on a chip, designed with versatility and performance in mind. This innovative product is an excellent solution for managing and directing traffic in networked devices, making it a perfect fit for applications in the fast-growing Internet of Things (IoT) space, as well as in traditional networking environments.

At the heart of the KSZ8993I lies a trio of 10/100Mbps Ethernet ports, providing a flexible and robust interface for various networking configurations. The device features a non-blocking switch fabric, which ensures seamless data flow between the ports, minimizing congestion and maximizing throughput. The switch also supports auto-negotiation to adjust for the optimal speed and duplex mode, alongside Auto MDI/MDIX to eliminate the need for crossover cables.

The KSZ8993I is equipped with an array of features aimed at enhancing network control and security. With support for 802.1Q VLAN tagging and four priority queues per port, it enables fine-grained traffic prioritization and segmentation. Additionally, the switch incorporates Quality of Service (QoS) features, which are essential for ensuring that critical network traffic such as voice and video is given the necessary priority over less sensitive data.

Security is a paramount concern in network design, and the KSZ8993I addresses this with features like MAC address filtering and port-based security. These functions help to prevent unauthorized access and ensure that network resources are protected from potential threats.

The KSZ8993I is also designed for ease of use and integration. It includes an I2C/SPI interface for management and configuration, making it a versatile choice for a wide range of applications. The chip's compact footprint allows for integration into space-constrained environments, which is particularly beneficial for embedded systems and IoT devices.

In conclusion, Microchip Technology's KSZ8993I is a feature-rich and efficient solution for network switching needs. Its combination of performance, manageability, and security features makes it an ideal choice for developers and engineers looking to enhance their networked systems.

You May Also Be Interested in

Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339
Microchip Technology
Atmel CryptoAuthentication | IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.0095
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Need more? Email Us
NXP / Nexperia
IC FULL BRIDGE V-DEFL 9-SIL
Need more? Email Us
Infineon Technologies
Lowest to $3.2617
Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $29.3774
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC SWITCH 10/100 5PORT 128PQFP
Lowest to $12.5259
Maxim Integrated
72V, Overvoltage-Protection Switches/Limiter Controllers with an External MOSFET
Lowest to $12.2484

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $504.4777 $504.4777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess