EN
  • EN
  • DE

HEF40192BP

Part No HEF40192BP
Manufacturer NXP / Nexperia
Description 4-bit up/down decade counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179813-HEF40192BP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF40192BP CAD Model

Description

The NXP HEF40192BP is a versatile integrated circuit designed to perform up/down counting operations. This robust and reliable device is part of the high-performance silicon-gate CMOS (Complementary Metal Oxide Semiconductor) family, which ensures low power consumption and a broad voltage operating range.

Key Features

  • Counting Configuration: The HEF40192BP is configured as a 4-bit binary up/down counter, providing a straightforward solution for digital counting applications.
  • Wide Voltage Range: This counter operates over a wide voltage range, accommodating various levels of power supply requirements.
  • Low Power Consumption: As part of the CMOS family, it inherently consumes low power, making it ideal for battery-operated devices and power-sensitive applications.
  • High Noise Immunity: The device features high noise immunity, ensuring stable performance in environments with potential electrical interference.
  • Multiple Counting Modes: It includes both synchronous up and down counting capabilities, providing flexibility in its application.

Applications

The HEF40192BP is commonly used in a variety of applications where counting functionality is required. These include:

  • Industrial control systems
  • Consumer electronics
  • Automated counting equipment
  • Personal counters
  • Robotics

Technical Specifications

  • Package: The device is encapsulated in a 16-pin DIP (Dual In-line Package), ensuring easy integration into various circuit designs.
  • Counting Speed: It offers a high-speed counting capability, suitable for rapid counting operations.
  • Temperature Range: The HEF40192BP operates within a specified temperature range, maintaining performance across different environmental conditions.

Overall, the NXP HEF40192BP is an excellent choice for designers looking for a reliable and efficient up/down counter. Its compatibility with other CMOS and TTL (Transistor-Transistor Logic) logic families also makes it a versatile component in mixed-technology systems.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2991 $59.7766
62+ $1.8866 $116.9692
95+ $1.8276 $173.6220
131+ $1.7687 $231.6997
169+ $1.7096 $288.9224
227+ $1.5328 $347.9456
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess