EN
  • EN
  • DE

SY100E171JC

Part No SY100E171JC
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-BIT 4:1 MULTIPLEXER | IC MULTIPLEXER 3-BIT 4:1 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) 4.2V ~ 5.5V, -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 100E171
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1262801-SY100E171JC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100E171JC CAD Model

Description

The SY100E171JC is a high-performance, precision integrated circuit from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of semiconductor products and is designed to meet the stringent requirements of the modern electronics industry.

Key Features

  • High-Speed Operation: The SY100E171JC is engineered for rapid signal processing, which makes it suitable for high-speed data transmission and computing applications.
  • Low Power Consumption: Despite its fast operation, the device is designed to be energy-efficient, helping to reduce the overall power consumption of the systems in which it is used.
  • Temperature Range: It operates effectively across a wide temperature range, ensuring reliability and performance even under extreme conditions.
  • Durability: The SY100E171JC is built to last, with a robust construction that can withstand the rigors of industrial applications.

Applications

With its advanced features, the SY100E171JC is ideally suited for a variety of applications, including but not limited to:

  • High-speed data communication systems
  • Networking and telecommunication equipment
  • Signal processing units
  • Automated test equipment
  • Industrial control systems

Technical Specifications

The SY100E171JC is a testament to Microchip Technology's commitment to providing high-quality, reliable components. It boasts a set of technical specifications that enable it to perform exceptionally well in a variety of settings. Users can refer to the product datasheet for detailed specifications, including electrical characteristics, pin configurations, and timing diagrams.

Quality and Support

Microchip Technology is known for its dedication to quality and customer support. The SY100E171JC comes with the assurance of quality that engineers and designers have come to expect from Microchip. Additionally, customers can access a wide range of support services, including technical assistance, application notes, and development tools to facilitate the integration of the SY100E171JC into their projects.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3765 $62.2590
14+ $8.5135 $119.1890
22+ $8.2479 $181.4538
29+ $7.9822 $231.4838
38+ $7.7154 $293.1852
51+ $6.9173 $352.7823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess