Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series 100E, Precision Edge®
Package Tape & Reel (TR)
Type Clock Generator
PLL No
Input LVECL, LVPECL
Output LVPECL
Number of Circuits 1
Frequency - Max 1.5GHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 52-LQFP
Supplier Device Package 52-LQFP (10x10)
Base Product Number SY100E222
Other Names SY100E222LTI TR,SY100E222LTI TR,SY100E222LTITR,SY100E222LTITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269744-SY100E222LTI-TR
Ultra Librarian 3D Model Ultra Librarian SY100E222LTI-TR CAD Model

Description

Product Overview: SY100E222LTI-TR by Microchip Technology

The SY100E222LTI-TR from Microchip Technology is a high-performance, precision triple differential receiver designed for use in communication and data processing applications. This device is part of Microchip's SY100E series, which is renowned for its reliability and advanced features tailored to meet the rigorous demands of high-speed signal processing.

With its differential line receiver architecture, the SY100E222LTI-TR ensures excellent noise immunity and signal integrity, making it an ideal choice for applications involving long cable runs or noisy environments. The device operates over a broad frequency range, providing users with the flexibility to use it in a variety of high-speed data transmission scenarios.

Key Features:

  • High-Speed Performance: The SY100E222LTI-TR is designed to support very high data rates, ensuring that it can keep up with the demands of modern high-speed communication systems.
  • Differential Inputs and Outputs: Differential signaling allows for reduced electromagnetic interference (EMI) and crosstalk, providing cleaner and more reliable data transmission.
  • Low Power Consumption: This device is engineered to operate with low power, which is crucial for minimizing heat generation and improving system efficiency in dense electronic assemblies.
  • Temperature Range: The SY100E222LTI-TR is specified for the industrial temperature range, ensuring reliable operation under varying environmental conditions.
  • Surface Mount Package: The device is available in a compact surface-mount package, making it suitable for use in space-constrained applications.
  • Lead-Free and RoHS Compliant: Microchip Technology is committed to environmental sustainability, and this product adheres to strict RoHS standards, eliminating the use of hazardous substances in its manufacture.

Applications:

The SY100E222LTI-TR is versatile and can be used in a multitude of applications, including but not limited to:

  • High-speed data acquisition systems
  • Telecommunications and networking equipment
  • Automated test equipment
  • Signal processing units

In summary, the SY100E222LTI-TR is a robust and efficient solution for those in need of a high-quality differential receiver. With its combination of performance, reliability, and environmental compliance, it stands out as a top choice for engineers and designers in a wide array of high-speed digital applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLOCK GENERATOR PLL / IC
Need more? Email Us
ECAD model for SI5340A-B04695-GM
Infineon Technologies
IC ANALOG / IC
Lowest to $10.9684
ECAD model for MB88154APNF-G-103-SKEFE1
Texas Instruments
2.5-V PHASE-LOCKED-LOOP CLOCK DRIVER
Lowest to $9.0316
ECAD model for CDCVF855PWR
Texas Instruments
Dual High-Frequency Synthesizer | IC PLL FREQ SYNTH 3GHZ 20TSSOP
Lowest to $7.6041
ECAD model for LMX2430TMX
Texas Instruments
Programmable 1-PLL VCXO Clock Synthesizer With 1.8-V, 2.5-V, and 3.3-V Outputs
Lowest to $1.6660
ECAD model for CDCE913PWRG4
Diodes Incorporated
IC ZD BUFFER 16SOIC
Need more? Email Us
ECAD model for PI6C2408-1WE
Cypress Semiconductor Corp
High Speed Multi-phase PLL Clock Buffer
Need more? Email Us
ECAD model for CY7B9945V-2AXC
ON Semiconductor
IC CLOCK GEN ECL 2:1 4/6 20-SOIC
Need more? Email Us
ECAD model for MC100LVEL38DWR2
IDT, Integrated Device Technology Inc
3.3V EEPROM PROGRAMMABLE CLOCK GENERATOR | IC CLK GEN 3.3V EEPROM 32TQFP
Need more? Email Us
ECAD model for IDT5V9885BPFGI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention