EN
  • EN
  • DE

CDCVF855PWR

Part No CDCVF855PWR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 2.5-V PHASE-LOCKED-LOOP CLOCK DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type PLL Clock Driver
PLL Yes with Bypass
Input SSTL-2
Output SSTL-2
Number of Circuits 1
Frequency - Max 220MHz
Divider/Multiplier No/No
Operating Supply Voltage 2.3 V ~ 2.7 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 1160719-CDCVF855PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDCVF855
Introduction Date March 01, 2007
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDCVF855PWR CAD Model

Description

The CDCVF855PWR from Texas Instruments is a high-performance, low-skew, phase-locked loop (PLL) clock buffer designed to distribute high-speed clocks in electronic systems. This precision device is ideal for applications requiring multiple outputs that are synchronized to a reference clock, such as in telecommunications, computing, and high-speed data acquisition systems.

The CDCVF855PWR features a 3.3V Phase-Locked Loop Clock Driver that is characterized for operation from -40°C to 85°C. It has a wide frequency range that supports various input frequencies, making it versatile for different system requirements. The device comes in a space-saving 24-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for compact PCB layouts.

With its low output-to-output skew and low jitter, the CDCVF855PWR ensures reliable and consistent timing for critical applications. The device also supports a fail-safe mechanism that maintains output stability in case of input clock failure, thus enhancing the reliability of the overall system.

Key Features:

  • Low skew (250 ps) between outputs
  • Operates from a 3.3V supply voltage
  • Supports up to 200 MHz clock frequency
  • Fail-safe input
  • Industrial temperature range: -40°C to 85°C
  • 24-pin TSSOP package for space-saving installation

The CDCVF855PWR also provides programmable skew and programmable drive strength, allowing designers to fine-tune the signal integrity for specific applications. The device's control inputs are compatible with LVTTL (Low-Voltage TTL) levels, which simplifies interfacing with modern microprocessors and FPGAs.

In summary, the Texas Instruments CDCVF855PWR is a versatile, high-quality clock buffer that meets the demands of high-speed digital systems. Its robust design and flexible features make it an excellent choice for engineers looking to ensure precise timing and synchronization in their electronic products.

You May Also Be Interested in

ON Semiconductor
IC CLOCK GENERATOR 20TSSOP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Renesas Electronics America
IC CLOCK SYNTHESIZER 64VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5266 $52.8990
35+ $2.8937 $101.2795
54+ $2.8032 $151.3728
74+ $2.7128 $200.7472
96+ $2.6224 $251.7504
128+ $2.3511 $300.9408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess