EN
  • EN
  • DE

SY100E457JZ

Part No SY100E457JZ
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description TRIPLE DIFFERENTIAL 2:1 MULTIPLEXER | IC MUX TRIPLE DIFF 2:1 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 100E457
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262811-SY100E457JZ
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100E457JZ CAD Model

Description

The SY100E457JZ from Microchip Technology is a high-performance, precision integrated circuit designed for a wide range of applications requiring fast signal processing and reliable data transmission. This device is part of the SY100E series, which is known for its exceptional quality and performance in demanding environments.

Key Features

  • High-Speed Operation: The SY100E457JZ operates at impressive speeds, making it suitable for high-frequency applications where timing is critical.
  • Multiple Outputs: Equipped with multiple outputs, this device can drive several lines simultaneously, providing flexibility in complex circuit designs.
  • Low Power Consumption: Despite its high-speed capabilities, the SY100E457JZ is designed to consume minimal power, contributing to energy-efficient system designs.
  • Durable Construction: Built with robust materials, the SY100E457JZ withstands harsh conditions, ensuring long-term reliability and performance.
  • Compatibility: This integrated circuit is compatible with various logic families, making it a versatile choice for integration into diverse electronic systems.

Applications

The SY100E457JZ is suitable for a range of applications, including:

  • High-speed data communications
  • Automated test equipment
  • Precision timing circuits
  • Signal processing
  • Networking and telecommunications

Technical Specifications

Parameter Value Series SY100E Package Type JZ (PLCC) Operating Temperature Specified by Manufacturer Supply Voltage Specified by Manufacturer

For detailed specifications and application support, customers should refer to the official datasheet provided by Microchip Technology or contact their technical support team.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
Lowest to $0.3505
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess