EN
  • EN
  • DE

SY100EL29VZC-TR

Part No SY100EL29VZC-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 20SOIC  /  Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 1.1 GHz
Trigger Type Positive Edge
Voltage - Supply -3V ~ -5.5V
Current - Quiescent (Iq) 50 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 100EL29
Other Names SY100EL29VZC TR,SY100EL29VZC TR,SY100EL29VZCTR,SY100EL29VZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258784-SY100EL29VZC-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL29VZC-TR CAD Model

Description

Microchip Technology's SY100EL29VZC-TR

Product Overview:

The SY100EL29VZC-TR from Microchip Technology is a high-performance, dual differential 4:1 multiplexer with an emphasis on signal integrity and speed. This device is part of Microchip's precision-engineered portfolio, designed to cater to the demanding requirements of high-speed data communication systems and test equipment. With its differential design, it ensures reduced signal noise and improved data fidelity over single-ended designs.

Key Features:

  • High-Speed Operation: The SY100EL29VZC-TR operates at exceptional speeds, making it suitable for high-frequency applications that require rapid data processing and minimal latency.
  • Differential 4:1 Multiplexer: The device features a dual 4:1 multiplexing capability, allowing users to select between four differential inputs for each output pair, thus providing flexibility in signal routing.
  • Low Power Consumption: Despite its high-speed capabilities, the SY100EL29VZC-TR is designed to be power-efficient, which is critical for minimizing thermal footprints and enhancing system reliability.
  • Compatibility: It is compatible with various logic standards, including PECL (Positive Emitter-Coupled Logic), making it versatile for integration into a wide range of circuit designs.
  • Temperature Range: The device operates over an extended industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

The SY100EL29VZC-TR is ideally suited for use in high-speed data systems, including but not limited to:

  • Telecommunications equipment
  • Automated test equipment (ATE)
  • Data acquisition systems
  • Pulse and data distribution networks

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the SY100EL29VZC-TR is manufactured to the highest standards. It is available in a surface-mount package, which is RoHS compliant and designed for automated assembly processes, ensuring ease of integration into PCB designs. The device's reliability is further backed by Microchip's rigorous testing protocols, ensuring that each unit meets stringent performance criteria before it reaches the customer.

With its combination of speed, precision, and power efficiency, the SY100EL29VZC-TR stands out as a superior choice for designers looking to enhance their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4079 $63.3555
100+ $1.1550 $115.5000
155+ $1.1192 $173.4760
215+ $1.0834 $232.9310
280+ $1.0476 $293.3280
370+ $0.9390 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 265 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess