EN
  • EN
  • DE

SY100EL34LZCTR

Part No SY100EL34LZCTR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN /2/4/6 5V/3.3V 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 047414-SY100EL34LZCTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL34LZCTR CAD Model

Description

The SY100EL34LZCTR is a high-performance integrated circuit from Microchip Technology, designed to meet the demanding needs of advanced digital systems. This device is part of the Precision Edge® series and is specifically tailored for applications requiring fast and accurate pulse generation, distribution, and processing.

Key Features

  • High-Speed Operation: With its capability to operate at exceptional speeds, the SY100EL34LZCTR ensures swift data handling and processing, making it ideal for high-frequency applications.
  • Low Power Consumption: Despite its high-speed operation, this device maintains low power consumption, contributing to the overall energy efficiency of the systems in which it is used.
  • Flexible Voltage Range: The SY100EL34LZCTR operates over a wide voltage range, providing designers with the flexibility to use it in various power environments.
  • Robust Temperature Performance: Engineered to perform consistently across a broad temperature range, this product is suitable for use in environments with varying thermal conditions.

Applications

The SY100EL34LZCTR is versatile and can be employed in multiple applications, including:

  • High-speed data transmission systems
  • Pulse and clock distribution networks
  • Automated test equipment (ATE)
  • High-frequency signal processing
  • Communication infrastructure

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY100EL34LZCTR is no exception. This product is manufactured to the highest standards, ensuring reliability and performance consistency. It is a testament to Microchip's dedication to providing components that system designers and engineers can trust for their critical applications.

Technical Specifications

The SY100EL34LZCTR offers a range of technical specifications that make it a top choice for designers looking for a high-speed logic gate. Some of its notable specifications include the ECL output type, differential inputs, and a temperature range that ensures operation in diverse environmental conditions.

For those looking to integrate the SY100EL34LZCTR into their systems, detailed datasheets and technical resources are available on the Microchip Technology website, providing comprehensive information to facilitate informed decision-making and seamless integration.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess