EN
  • EN
  • DE

SY100EL57ZG

Part No SY100EL57ZG
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 4:1 DIFFERENTIAL MULTIPLEXER | IC MULTIPLXR 4:1/2:1 DIFF 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) 3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 100EL57
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1262835-SY100EL57ZG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL57ZG CAD Model

Description

The SY100EL57ZG from Microchip Technology is a high-performance, low-voltage dual differential multiplexer with a latch. It is designed to meet the stringent requirements of high-speed data transmission systems. This device is part of Microchip's SY100E series, which is renowned for its reliability and performance in critical applications.

Key Features

  • Dual Differential 2:1 Multiplexer: The SY100EL57ZG features two multiplexers in one package, allowing for efficient data routing and increased design flexibility.
  • Integrated Latch Function: Each multiplexer comes with a latch function, enabling the user to hold the last input state or to lock in data as needed.
  • High-Speed Operation: Designed for high-speed applications, this device supports data rates that are essential for today's high-performance systems.
  • Low Voltage Differential Signaling (LVDS): The use of LVDS ensures low power consumption and minimizes EMI, which is critical for maintaining signal integrity in noisy environments.
  • PECL Power Supply: The SY100EL57ZG operates on a 5V Positive Emitter Coupled Logic (PECL) power supply, providing the necessary levels for high-speed signaling.
  • Temperature Range: This device is designed to operate reliably over an extended industrial temperature range, making it suitable for a variety of challenging environments.

Applications

The SY100EL57ZG is ideal for use in applications that require high-speed data processing and routing, such as:

  • Telecommunications
  • Data Communications
  • Networking Equipment
  • Automated Test Equipment (ATE)
  • High-Speed Computer Servers

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The SY100EL57ZG is manufactured in state-of-the-art facilities, ensuring that it meets the rigorous demands of the industry and provides consistent performance for the end user.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess