EN
  • EN
  • DE

SY100EL57ZI

Part No SY100EL57ZI
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description ID MULTIPLEXER 4:1 DIFF 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating 3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1104269-SY100EL57ZI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL57ZI CAD Model

Description

The SY100EL57ZI is a versatile, high-performance dual differential 2:1 multiplexer from Microchip Technology. This device is part of the precision edge product line, which is designed to provide high-speed solutions in demanding applications. It is ideally suited for use in communication systems, automated test equipment, and high-speed data paths where signal integrity is paramount.

Key Features

  • High Speed: The SY100EL57ZI offers exceptional performance with a typical propagation delay of only 225ps, ensuring rapid signal processing in critical applications.
  • Differential Design: Its differential nature allows for reduced signal noise and crosstalk, providing cleaner and more reliable data transmission.
  • Power Supply: The device operates with a 5V power supply, making it compatible with a wide range of existing systems and power configurations.
  • Temperature Range: With an extended industrial temperature range, this multiplexer can operate reliably in environments from -40°C to +85°C.
  • Multiple Package Options: Available in a 16-pin SOIC package, it offers a compact footprint for space-constrained applications.

Applications

The SY100EL57ZI's high-speed capabilities and robust design make it an excellent choice for various applications, including but not limited to:

  • High-speed data acquisition systems
  • Automated test equipment (ATE)
  • Data communication systems
  • Signal routing and switching
  • Clock distribution networks

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY100EL57ZI is no exception. It is manufactured to the highest standards, ensuring both high performance and reliability for the end-user. Whether integrated into a complex data system or utilized in high-speed signal processing, the SY100EL57ZI from Microchip Technology delivers the performance and dependability that professionals expect.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess