EN
  • EN
  • DE

IP4253CZ8-4,118

Part No IP4253CZ8-4,118
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 200 OHM/30PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Attenuation Value 33dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 200
Values R = 200 Ohms, C = 30pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications LAN, WAN
Mounting SMD (SMT)
Dimension 0.067" L x 0.053" W (1.70mm x 1.35mm)
Height 0.020" (0.50mm)
Win Source Part Number 1045662-IP4253CZ8-4,118
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian IP4253CZ8-4,118 CAD Model

Description

The IP4253CZ8-4,118 is a state-of-the-art integrated circuit from NXP Semiconductors designed to provide robust ESD/EMI filtering solutions for electronic devices. This compact component is specifically engineered to protect sensitive data lines against ElectroStatic Discharge (ESD) and Radio Frequency Interference (RFI), ensuring the reliability and longevity of consumer electronics, communication devices, and computing applications.

Key Features

  • Integrated ESD Protection: The device is capable of withstanding ESD discharges up to ±15 kV contact discharge and ±30 kV air discharge, in compliance with the IEC 61000-4-2 standard, offering exceptional protection for sensitive circuits.
  • Low Capacitance: With an ultra-low line capacitance, the IP4253CZ8-4,118 minimizes signal attenuation, making it ideal for high-speed data lines where maintaining signal integrity is crucial.
  • High Integration: This component integrates four bidirectional ESD protection diodes in a single package, reducing board space and simplifying design.
  • Optimized for USB Applications: It is particularly suitable for Universal Serial Bus (USB) 2.0 applications, providing both ESD protection and EMI filtering to preserve signal quality.
  • Small Package Size: Housed in a leadless ultra-small plastic package, the IP4253CZ8-4,118 occupies minimal real estate on a printed circuit board, making it a perfect choice for portable and space-constrained applications.

Applications

The versatile nature of the IP4253CZ8-4,118 makes it suitable for a wide range of applications. It is commonly used in:

  • Mobile Phones and Smart Devices
  • Personal Digital Assistants (PDAs)
  • Digital Cameras and Video Equipment
  • Portable Media Players
  • Notebook and Desktop Computers
  • USB Hubs, Peripherals, and Accessories

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the IP4253CZ8-4,118 is no exception. Manufactured to the highest standards, this product is designed for optimal performance and durability, ensuring that it meets the rigorous demands of modern electronic devices.

You May Also Be Interested in

TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.1153 $58.2265
1,225+ $0.0946 $115.8850
1,890+ $0.0917 $173.3130
2,605+ $0.0887 $231.0635
3,365+ $0.0859 $289.0535
4,505+ $0.0769 $346.4345
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess