EN
  • EN
  • DE

SY100ELT25ZI

Part No SY100ELT25ZI
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR DIFF 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal ECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 106538-SY100ELT25ZI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100ELT25ZI CAD Model

Description

Microchip Technology's SY100ELT25ZI: High-Speed Differential PECL to TTL Translator

The SY100ELT25ZI is a cutting-edge integrated circuit designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular device is a high-performance, fully differential PECL to TTL translator, engineered to provide seamless communication between systems operating at different logic levels. It is an essential component for designers looking to bridge the gap between high-speed, low-voltage differential signaling and traditional TTL interfaces.

Constructed with the precision and reliability synonymous with Microchip's products, the SY100ELT25ZI operates over a wide voltage range and is capable of translating signals from PECL (Positive Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels with high fidelity. This makes it an ideal choice for applications in telecommunications, data communications, and high-speed computing where signal integrity and speed are paramount.

The device features a differential PECL input structure and a TTL output structure, allowing it to support high-speed data rates with minimal skew. The translator's design ensures that it can handle fast edge rates, which is critical for maintaining signal integrity in high-speed data paths. With its robust construction, the SY100ELT25ZI is also characterized by its durability and resistance to harsh industrial conditions, making it suitable for deployment in a wide range of environments.

The SY100ELT25ZI comes in a compact, surface-mount package, which allows for efficient use of PCB space and is conducive to modern, high-density electronic designs. It is also fully compatible with standard soldering and assembly processes, ensuring ease of integration into existing and new systems alike.

Key features of the SY100ELT25ZI include:

  • High-speed PECL to TTL signal translation
  • Wide operating voltage range
  • Low skew and fast edge rates for improved signal integrity
  • Surface-mount package for efficient PCB layout
  • Industrial temperature range for operation in demanding conditions
  • Compatibility with standard assembly processes

Microchip Technology's SY100ELT25ZI is a testament to the company's commitment to providing innovative solutions that meet the evolving needs of the electronics industry. Whether for upgrading legacy systems or designing new high-speed interfaces, this translator is a dependable choice for ensuring robust communication across different logic levels.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8115 $62.5495
30+ $3.9479 $118.4370
46+ $3.8246 $175.9316
63+ $3.7012 $233.1756
81+ $3.5779 $289.8099
109+ $3.2077 $349.6393
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess