EN
  • EN
  • DE

SY100EP58VKG

Part No SY100EP58VKG
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3.3V/5V 3GHz PECL/ECL 2:1 MULTIPLEXER | IC MUX DIFF 2:1 3.3/5V 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number 100EP58
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1262873-SY100EP58VKG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EP58VKG CAD Model

Description

Microchip Technology's SY100EP58VKG: A High-Speed Differential Receiver/Driver

The SY100EP58VKG by Microchip Technology is a versatile, high-performance differential receiver/driver designed to meet the rigorous demands of high-speed data communication systems. This device is a member of the Precision Edge® series, which is renowned for its excellent signal integrity and timing precision, making it an ideal choice for applications requiring fast edge rates and minimal skew.

At the heart of the SY100EP58VKG is a differential line receiver with a PECL (Positive Emitter-Coupled Logic) input structure, allowing it to accept a wide range of differential input signals. This feature ensures compatibility with various logic families and provides the flexibility needed for complex circuit designs. Furthermore, the device is capable of translating these signals into LVPECL (Low Voltage Positive Emitter-Coupled Logic) output levels, which are suitable for high-speed data transmission while maintaining low power consumption.

With its differential design, the SY100EP58VKG is able to reject common-mode noise, ensuring signal integrity even in electrically noisy environments. This makes it particularly useful in applications such as telecommunications, data centers, and high-speed networking equipment, where maintaining data integrity is paramount.

The device operates over a wide voltage range, typically from 3.3V to 5V, which allows for flexibility in system design and power management. It also features a maximum propagation delay of 300ps, which contributes to its high-speed capabilities. The SY100EP58VKG is offered in a compact 32-lead LQFP package, which is suitable for space-constrained applications.

For added design convenience, the SY100EP58VKG is fully specified over the industrial temperature range of -40°C to +85°C, ensuring reliable performance across various operating conditions. The robust design and manufacturing of this component also mean that it is built to last, with a high tolerance for the mechanical and thermal stresses typical of industrial environments.

In summary, the SY100EP58VKG from Microchip Technology is a high-speed differential receiver/driver that offers excellent performance, flexibility, and reliability for a wide range of high-speed digital applications.

You May Also Be Interested in

Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess