EN
  • EN
  • DE

SY100H842LZC

Part No SY100H842LZC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 160MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Manufacturer Microchip Technology
Packaging Tube
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input PECL
Output TTL
Frequency - Max 160 MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Surface Mount
Case / Package 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SY100H842
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 47
Win Source Part Number 1321458-SY100H842LZC
Ultra Librarian 3D Model Ultra Librarian SY100H842LZC CAD Model

Description

The SY100H842LZC is a high-performance, precision integrated circuit product from Microchip Technology, designed to cater to the demanding needs of advanced digital systems. This device is a testament to Microchip's commitment to providing innovative solutions that combine efficiency with reliability.

Key Features

  • High-Speed Operation: Engineered for rapid signal processing, the SY100H842LZC is optimized for high-speed applications, ensuring minimal delay and high data throughput.
  • Low Power Consumption: Despite its fast operation, the device maintains a low power profile, making it suitable for power-sensitive designs.
  • Robust Design: Built to withstand harsh industrial environments, this product offers enhanced durability and longevity.
  • Advanced Technology: Utilizing state-of-the-art semiconductor technology, the SY100H842LZC provides exceptional performance and signal integrity.
  • Compatibility: Designed with industry standards in mind, this device ensures easy integration into existing systems without the need for extensive modifications.

Applications

The SY100H842LZC is versatile and can be employed in various applications, including but not limited to:

  • High-speed communication systems
  • Networking equipment
  • Data processing units
  • Signal conversion and conditioning
  • Aerospace and defense electronics

Quality and Support

Microchip Technology is known for its rigorous quality control and the SY100H842LZC is no exception. Customers can expect a product that not only meets but exceeds industry standards for quality and performance. Additionally, Microchip provides exceptional customer support, from technical assistance to comprehensive documentation, ensuring that integrating the SY100H842LZC into your project is as seamless as possible.

Conclusion

For designers and engineers looking for a reliable, high-speed integrated circuit, the SY100H842LZC from Microchip Technology offers a compelling solution. With its combination of speed, efficiency, and robustness, this product stands ready to enhance the performance of a wide range of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess