EN
  • EN
  • DE

SY100H842LZG

Part No SY100H842LZG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 160MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input PECL
Output TTL
Maximum Input Frequency 160MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1104335-SY100H842LZG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100H842LZG CAD Model

Description

The SY100H842LZG is a high-performance, integrated circuit designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is specifically engineered to meet the demanding requirements of complex digital systems, offering a blend of speed, reliability, and versatility that is suitable for a wide range of applications, including telecommunications, data processing, and industrial automation.

Key Features

  • High-Speed Operation: The SY100H842LZG is built to operate at high speeds, making it ideal for systems that require rapid data processing and timing-critical applications.
  • Low Power Consumption: Despite its fast operation, this IC maintains low power consumption, which is crucial for energy-sensitive designs and helps to extend the life of battery-powered devices.
  • Robust Interface: The product offers a robust interface that can withstand the rigors of industrial environments, ensuring consistent performance and reliability.
  • Advanced Technology: Utilizing Microchip's cutting-edge technology, the SY100H842LZG provides enhanced functionality that can significantly improve system performance.

Applications

The versatility of the SY100H842LZG makes it an excellent choice for a variety of applications. Its ability to handle high-speed signals and maintain signal integrity is particularly beneficial in the following areas:

  • High-speed networking equipment
  • Telecommunication infrastructure
  • Server and data center technology
  • Advanced computing systems
  • Automated test equipment
  • Industrial control systems

Quality and Support

Microchip Technology is committed to providing customers with high-quality products and comprehensive support. The SY100H842LZG is backed by Microchip's rigorous testing and validation processes, ensuring that it meets the highest standards of performance and reliability. Additionally, customers have access to Microchip's global support network, providing expert assistance and guidance for integrating this IC into their designs.

You May Also Be Interested in

Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Lowest to $5.7099
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess