EN
  • EN
  • DE

SY100H842ZC

Part No SY100H842ZC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 160MHZ 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input PECL
Output TTL
Maximum Input Frequency 160MHz
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 129606-SY100H842ZC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100H842ZC CAD Model

Description

Microchip Technology's SY100H842ZC: A High-Speed 3.3V ECL Quad Differential Receiver

The SY100H842ZC from Microchip Technology is a state-of-the-art quad differential receiver designed for high-speed digital applications. This device is part of the SY100E/EP family, which is optimized for 3.3V power supply systems, making it suitable for modern digital systems that require low voltage and low power consumption without compromising on performance.

Constructed with high-speed integrated circuit technology, the SY100H842ZC offers exceptional signal fidelity and timing precision. This product is particularly well-suited for interfacing with ECL systems, providing the necessary logic translation for mixed 3.3V and 5V environments. The device features four independent differential receivers, each capable of translating ECL logic levels to LVCMOS/LVTTL output levels, which is essential for seamless integration with contemporary digital logic circuits.

The SY100H842ZC boasts a robust design that ensures stable operation under varying conditions. It is characterized for operation from -40°C to +85°C, ensuring reliability in a wide range of environments and applications. The device is housed in a compact 20-lead PLCC (Plastic Leaded Chip Carrier) package, which saves valuable board space while providing excellent electrical characteristics such as reduced noise and improved thermal performance.

Key features of the SY100H842ZC include:

  • 3.3V power supply operation
  • High-speed ECL differential inputs
  • LVCMOS/LVTTL outputs
  • Extended temperature range: -40°C to +85°C
  • 20-lead PLCC package for compact footprint
  • Integrated 75kΩ input pull-down resistors
  • Compatible with VBB reference for single-ended use

Engineers and designers will find the SY100H842ZC to be an invaluable component when designing high-speed data communication equipment, digital switching systems, or any application requiring the conversion of ECL signals to LVCMOS/LVTTL levels. With its high-speed operation and compatibility with various logic standards, the SY100H842ZC is a versatile and reliable choice for advanced digital system design.

Overall, Microchip Technology's SY100H842ZC is a testament to the company's commitment to providing innovative solutions that meet the demanding requirements of today's high-speed digital applications.

You May Also Be Interested in

ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657
Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5156 $62.5780
12+ $10.2691 $123.2292
18+ $9.9480 $179.0640
24+ $9.6269 $231.0456
32+ $9.3058 $297.7856
42+ $8.3437 $350.4354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess